TE Connectivity Circular Connector Housings 208479-1

Description
16 (12 + 4 Power) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
16 (12 + 4 Power) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A16076-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A16076-ND
Circular Connector Housings A16076-ND
16 (12 + 4 Power) Position Circular Connector Receptacle Housing Panel Mount

16 (12 + 4 Power) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-208479-1
Electronic Connector 436-208479-1
Female Circular Connector, 16 Pos, Crimp, Nickel, Size 28 Product overview: 208479-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208479-1 can be used for catalog matching and distributor lookup.

Female Circular Connector, 16 Pos, Crimp, Nickel, Size 28 Product overview: 208479-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208479-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Receptacle Size 28, 16 Position, Panel; Product Range Amp - Te Connectivity - 87F6159 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 16 Position, Panel; Product Range Amp - Te Connectivity
87F6159
Circular Connector Receptacle Size 28, 16 Position, Panel; Product Range Amp - Te Connectivity 87F6159
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 16 POSITION, PANEL; Product Range:CPC Series 4; No. of Contacts:16Contacts; Coupling Style:Threaded; Connector Body Material:Thermoplast ic Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 16 POSITION, PANEL; Product Range:CPC Series 4; No. of Contacts:16Contacts; Coupling Style:Threaded; Connector Body Material:Thermoplastic Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A16076-ND 436-208479-1 87F6159
Product Name Circular Connector Housings Electronic Connector Circular Connector Receptacle Size 28, 16 Position, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Circular Conn, Plug, 4Pos, Cable; Product Range Amphenol Communications Solutions - 77AC3411 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Coupling Latch Lock
View Details
Terminal Blocks - 39.1411 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details