7 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
CMC PLUG ASSEMBLY,SZ 28
CMC PLUG ASSEMBLYSZ 28
Female Circular Connector, 7 Pos, Shielded, UL94 V-0, -55°C to 125°C Product overview: 208482-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208482-1 can be used for catalog matching and distributor lookup.
CIRCULAR CONNECTOR PLUG SIZE 28, 7 POSITION FREE HANGING; Product Range:CPC Series 3; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes
CMC PLUG ASSEMBLY,SZ 28
The four series of Metal shell CPC connectors require the same contacts and tools as like series of circular plastic connectors. Contacts are sold separately. Because of the larger size, a different series of cable clamps are offered. Material Insert: Black thermoplastic. Shells and Coupling Ring: Aluminum alloy, zinc-plated. Retainer Ring: Stainless steel.
The Type XII power contacts and tools are listed for Series 3 on Page .
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A16073-ND | 208482-1 | 208482-1 | 436-208482-1 | 87F6168 | 78K6996 | 70083038 |
| Product Name | Circular Connector Housings | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Electronic Connector | Circular Connector Plug Size 28, 7 Position Free Hanging; Product Range Amp - Te Connectivity | Cmc Plug Assembly,sz 28 Amp - Te Connectivity | METAL-SHELL CPC;SERIES 3;STANDARD SEX PLUG W/O TETRASEAL; 7 CONTACTS | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||||
| Mounting | Free Hanging (In-Line) | Free Hanging | |||||
| Gender | Male / Plug | Female / Jack |