TE Connectivity Circular RJ45 Connectors 2008614-2

Description
Body Features Seal Material : Silicone Rubber Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connector Contact Density : Standard Wiring Pattern : RJ45 Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold over Nickel Dimensions Wire Size (MMSQ) : .129 - .205, .12 - .2 Wire Size (AWG) : 26 - 24 Housing Features Connector Shape : Circular Housing Material : Zinc Industry Standards Performance Category : Cat 5e Standard Reference : Open Device-Net Vendors Association (ODVA) Operation/Applicatio n Shielded : Yes Other Comment : For solid wire only., For use with Cat 5e cable. Coupling Nut Base Material : Zinc Packaging Features Packaging Method : Bag, Bag/Box Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Wire & Cable Connectors & Connector Components Type : Connector Modular Connector Style : Plug Modular Jacks & Plugs Products : RJ Type Jacks & Plugs
Request a Quote Datasheet
Description
Body Features Seal Material : Silicone Rubber Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connector Contact Density : Standard Wiring Pattern : RJ45 Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold over Nickel Dimensions Wire Size (MMSQ) : .129 - .205, .12 - .2 Wire Size (AWG) : 26 - 24 Housing Features Connector Shape : Circular Housing Material : Zinc Industry Standards Performance Category : Cat 5e Standard Reference : Open Device-Net Vendors Association (ODVA) Operation/Applicatio n Shielded : Yes Other Comment : For solid wire only., For use with Cat 5e cable. Coupling Nut Base Material : Zinc Packaging Features Packaging Method : Bag, Bag/Box Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Wire & Cable Connectors & Connector Components Type : Connector Modular Connector Style : Plug Modular Jacks & Plugs Products : RJ Type Jacks & Plugs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular RJ45 Connectors - 2008614-2 - TE Connectivity
Berwyn, PA, United States
Circular RJ45 Connectors
2008614-2
Circular RJ45 Connectors 2008614-2
Body Features Seal Material : Silicone Rubber Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connector Contact Density : Standard Wiring Pattern : RJ45 Contact Features Contact Base Material : Phosphor Bronze Contact Mating Area Plating Material : Gold over Nickel Dimensions Wire Size (MMSQ) : .129 - .205, .12 - .2 Wire Size (AWG) : 26 - 24 Housing Features Connector Shape : Circular Housing Material : Zinc Industry Standards Performance Category : Cat 5e Standard Reference : Open Device-Net Vendors Association (ODVA) Operation/Applicatio n Shielded : Yes Other Comment : For solid wire only., For use with Cat 5e cable. Coupling Nut Base Material : Zinc Packaging Features Packaging Method : Bag, Bag/Box Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Solid Connector & Contact Terminates To : Wire & Cable Connectors & Connector Components Type : Connector Modular Connector Style : Plug Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Body Features


  • Seal Material : Silicone Rubber
  • Shield Material : Copper Alloy
  • Shield Plating Material : Nickel

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connector Contact Density : Standard
  • Wiring Pattern : RJ45

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Material : Gold over Nickel

Dimensions


  • Wire Size (MMSQ) : .129 - .205, .12 - .2
  • Wire Size (AWG) : 26 - 24

Housing Features


  • Connector Shape : Circular
  • Housing Material : Zinc

Industry Standards


  • Performance Category : Cat 5e
  • Standard Reference : Open Device-Net Vendors Association (ODVA)

Operation/Application


  • Shielded : Yes

Other


  • Comment : For solid wire only., For use with Cat 5e cable.
  • Coupling Nut Base Material : Zinc

Packaging Features


  • Packaging Method : Bag, Bag/Box
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Solid
  • Connector & Contact Terminates To : Wire & Cable
  • Connectors & Connector Components Type : Connector
  • Modular Connector Style : Plug
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs
Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - A100168-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
A100168-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs A100168-ND
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC

Plug Modular Connector 8p8c (RJ45, Ethernet) Position Shielded Cat5e IDC

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2008614-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2008614-2
Modular Connectors / Ethernet Connectors 2008614-2
Modular Connectors / Ethernet Connectors Plug Kit Solid Shielded

Modular Connectors / Ethernet Connectors Plug Kit Solid Shielded

Buy Now Datasheet
Rj45 Ethernet Connector, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity - 15R7881 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Ethernet Connector, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity
15R7881
Rj45 Ethernet Connector, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity 15R7881
RJ45 ETHERNET CONNECTOR, PLUG, 8 POSITION, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Shielded RoHS Compliant: Yes

RJ45 ETHERNET CONNECTOR, PLUG, 8 POSITION, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2008614-2 A100168-ND 2008614-2 15R7881
Product Name Circular RJ45 Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs Modular Connectors / Ethernet Connectors Rj45 Ethernet Connector, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity
Connector Type Circular / Cylindrical Connectors; Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-15-1-C-BK4-15-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 100060-26-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Standard Circular Connectors - 1-1589055-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details