TE Connectivity Standard Circular Connectors 2101676-1

Description
Body Features Circular Connector Insulation Material Type : PEEK Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Single Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (MM) : 23.75 Panel Thickness : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .205 Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Circular Connector Shell Size : 2 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Packaging Features Packaging Quantity : 10 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : PEEK Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Single Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (MM) : 23.75 Panel Thickness : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .205 Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Circular Connector Shell Size : 2 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Packaging Features Packaging Quantity : 10 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2101676-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2101676-1
Standard Circular Connectors 2101676-1
Body Features Circular Connector Insulation Material Type : PEEK Environmental Protection : With Environmental Protection Type : Sealed Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Single Key Number of Positions : 7 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (MM) : 23.75 Panel Thickness : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .205 Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Circular Connector Shell Size : 2 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Packaging Features Packaging Quantity : 10 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Assembly Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Circular Connector Insulation Material Type : PEEK
  • Environmental Protection : With
  • Environmental Protection Type : Sealed
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Black Chromium

Configuration Features


  • Contacts Preloaded : Yes
  • Keying : Single Key
  • Number of Positions : 7

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Assembly Length (MM) : 23.75
  • Panel Thickness : 3 MM  [.118 INCH ]
  • Wire Size (MMSQ) : .205

Electrical Characteristics


  • Operating Voltage (VAC) : 875

Housing Features


  • Circular Connector Shell Size : 2

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling

Packaging Features


  • Packaging Quantity : 10

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector System : Wire-to-Panel
  • Product Type : Connector Assembly
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Rcpt,7 Pos,sz103 W/solder Cups,140 Pol Amp - Te Connectivity - 59Y8182 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt,7 Pos,sz103 W/solder Cups,140 Pol Amp - Te Connectivity
59Y8182
Rcpt,7 Pos,sz103 W/solder Cups,140 Pol Amp - Te Connectivity 59Y8182
RCPT,7 POS,Sz103 w/SOLDER CUPS,140 POL

RCPT,7 POS,Sz103 w/SOLDER CUPS,140 POL

Supplier's Site
Rcpt,7 Pos,sz103 W/solder Cups,140 Pol Amp - Te Connectivity - 46AJ1083 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt,7 Pos,sz103 W/solder Cups,140 Pol Amp - Te Connectivity
46AJ1083
Rcpt,7 Pos,sz103 W/solder Cups,140 Pol Amp - Te Connectivity 46AJ1083
RCPT,7 POS,Sz103 w/SOLDER CUPS,140 POL

RCPT,7 POS,Sz103 w/SOLDER CUPS,140 POL

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2101676-1 2101676-1 59Y8182
Product Name Standard Circular Connectors Rcpt,7 Pos,sz103 W/solder Cups,140 Pol Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589055-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Circular Connector Contacts - 0603-16-2001-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details