CPC RECPT ASSEMBLY SIZE 11-4
CPC RECPT ASSEMBLY SIZE 11-4
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
4 Pos Circular Crimp Receptacle, 45A, 600V, IP65, Size 11 Product overview: 206153-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 45A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206153-2 can be used for catalog matching and distributor lookup.
CONN RCPT HSNG MALE 4POS INLINE
Connector, Receptacle, Number of Positions 4, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189.
Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 206153-2 | 206153-2 | A113013-ND | 436-206153-2 | 792-206153-2 | 70087503 |
| Product Name | Connectors Circular, Industrial - Plastic | Circular Connector Housings | 45A 600V Electronic Connector | CONN RCPT HSNG MALE 4POS INLINE | Connector, CPC; 4; Receptacle; Wire; 11; All Plastic; 5/8 in. - 24 UNEF-2A | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Free Hanging (In-Line) | Panel | Free Hanging | |||
| Termination | Crimp | Crimp | ||||
| Current Rating | 45.0 amps | 45.0 amps |