TE Connectivity Standard Circular Connectors 2102353-4

Description
Body Features Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 30.86 MM  [1.21 INCH ] Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : A Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet
Description
Body Features Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 30.86 MM  [1.21 INCH ] Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : A Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2102353-4 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2102353-4
Standard Circular Connectors 2102353-4
Body Features Shell Base Material : Aluminum Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 30.86 MM  [1.21 INCH ] Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : A Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Signal Characteristics Data Rate (GBS) : 10

Body Features


  • Shell Base Material : Aluminum
  • Shell Plating Material : Black Zinc Nickel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 8

Dimensions


  • Assembly Length : 30.86 MM  [1.21 INCH ]

Housing Features


  • Circular Connector Shell Size : 8

Mechanical Attachment


  • Polarization Code : A

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire

Signal Characteristics


  • Data Rate (GBS) : 10
Buy Now Datasheet
Circular Connector Assemblies - A104627-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A104627-ND
Circular Connector Assemblies A104627-ND
8 Position Circular Connector Plug, Female Sockets Crimp

8 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
329-2102353-4
Electronic Connector 329-2102353-4
Standard Circular Connector CeeLok FAS-T, Plug Kit, ZnNi, A Product overview: 2102353-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-2102353-4 can be used for catalog matching and distributor lookup.

Standard Circular Connector CeeLok FAS-T, Plug Kit, ZnNi, A Product overview: 2102353-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-2102353-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector, Plug, 8 Position, Cable; Product Range Te Connectivity - 46W3250 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8 Position, Cable; Product Range Te Connectivity
46W3250
Circular Connector, Plug, 8 Position, Cable; Product Range Te Connectivity 46W3250
CIRCULAR CONNECTOR, PLUG, 8 POSITION, CABLE; Product Range:CeeLok FAS-T Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8 POSITION, CABLE; Product Range:CeeLok FAS-T Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102353-4 A104627-ND 329-2102353-4 46W3250
Product Name Standard Circular Connectors Circular Connector Assemblies Electronic Connector Circular Connector, Plug, 8 Position, Cable; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 500 volts 500 volts
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051639-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers
Circular Connector Accessories - 17-100P757-17-2-Z-LC5-17-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details