4 Position Circular Connector Receptacle, Female Sockets Solder
4 Pos Female Socket Receptacle, Wire-to-Panel, IP65, 250V Product overview: 208283-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208283-4 can be used for catalog matching and distributor lookup.
CPC RECPT ASSEMBLY SIZE 11-4
Comm Circular Connect
CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 4 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:- RoHS Compliant: Yes
CONN RCPT FMALE 4POS GOLD SOLDER
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33740-ND | 436-208283-4 | 208283-4 | 52K3519 | 208283-4 |
| Product Name | Circular Connector Assemblies | 250V Electronic Connector | Circular Connector Receptacle, Size 11, 4 Position, Panel; Product Range Amp - Te Connectivity | Circular Connector Assemblies | |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |