7 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
7 Pos Circular Connector, Female Crimp Plug, Shielded, IP65, Black Product overview: 208714-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208714-1 can be used for catalog matching and distributor lookup.
CMC PLUG ASSEMBLYSZ 14-7
CMC PLUG ASSEMBLY,SZ 14-7
Comm Circular Connect
CIRCULAR CONNECTOR PLUG SIZE 14, 7 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Connector, Plug, Number of Positions 7, Zinc Alloy Shell, Thermoplastic Housing, Black Color
The four series of Metal shell CPC connectors require the same contacts and tools as like series of circular plastic connectors. Contacts are sold separately. Because of the larger size, a different series of cable clamps are offered. Material Insert: Black thermoplastic. Shells and Coupling Ring: Aluminum alloy, zinc-plated. Retainer Ring: Stainless steel.
See circular plastic connectors accessories for multimate contacts and tools. Connectors use Series 1 contacts located on page .
| DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A1605-ND | 436-208714-1 | 208714-1 | 208714-1 | 87F6188 | 70082993 |
| Product Name | Circular Connector Housings | Electronic Connector | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Plug Size 14, 7 Position Free Hanging; Product Range Amp - Te Connectivity | Connector; Plug; 7; Thermoplastic; 14; Zinc Alloy; Black; Metal; Free Hanging | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Free Hanging (In-Line) | Free Hanging | ||||
| Gender | Male / Plug | Male / Plug |