28 Position Circular Connector Receptacle, Female Sockets Solder
CIRCULAR CONNECTOR RCPT SIZE 17, 28POS, PANEL; Body Material:Plastic; Connecting Termination:PC Board; Connector Type:Circular; Leaded Process Compatible:No; Operating Voltage:600V; Peak Reflow Compatible (260 C):No RoHS Compliant: No
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A25042-ND | 93F7342 |
| Product Name | Circular Connector Assemblies | Circular Connector Rcpt Size 17, 28Pos, Panel; Body Material Amp - Te Connectivity |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 250 volts | 600 volts |