TE Connectivity Standard Circular Connectors 2101677-2

Description
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Double Key Number of Positions : 40 Contact Features Circular Connector Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length (INCH) : 1.344 Panel Thickness : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .081 Housing Features Circular Connector Shell Size : 5 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Assembly Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Double Key Number of Positions : 40 Contact Features Circular Connector Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length (INCH) : 1.344 Panel Thickness : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .081 Housing Features Circular Connector Shell Size : 5 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Assembly Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2101677-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2101677-2
Standard Circular Connectors 2101677-2
Body Features Circular Connector Insulation Material Type : PEEK Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Keying : Double Key Number of Positions : 40 Contact Features Circular Connector Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length (INCH) : 1.344 Panel Thickness : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .081 Housing Features Circular Connector Shell Size : 5 Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Panel Product Type : Connector Assembly Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Circular Connector Insulation Material Type : PEEK
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Black Chromium

Configuration Features


  • Contacts Preloaded : Yes
  • Keying : Double Key
  • Number of Positions : 40

Contact Features


  • Circular Connector Contact Type : Socket
  • Reverse Gender : Yes

Dimensions


  • Assembly Length (INCH) : 1.344
  • Panel Thickness : 5 MM  [.197 INCH ]
  • Wire Size (MMSQ) : .081

Housing Features


  • Circular Connector Shell Size : 5

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector System : Wire-to-Panel
  • Product Type : Connector Assembly

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Rcpt,40 Pos,sz105 W/solder Cups,240 Pol Amp - Te Connectivity - 59Y8185 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt,40 Pos,sz105 W/solder Cups,240 Pol Amp - Te Connectivity
59Y8185
Rcpt,40 Pos,sz105 W/solder Cups,240 Pol Amp - Te Connectivity 59Y8185
RCPT,40 POS,Sz105 w/SOLDER CUPS,240 POL

RCPT,40 POS,Sz105 w/SOLDER CUPS,240 POL

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2101677-2 2101677-2 59Y8185
Product Name Standard Circular Connectors Rcpt,40 Pos,sz105 W/solder Cups,240 Pol Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0056-00-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - 1734-0413-216-2005-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers