TE Connectivity Standard Circular Connectors 2101549-1

Description
Body Features Circular Connector Insulation Material Type : PEEK Environmental Protection : With Environmental Protection Type : Sealed Hermetically Sealed : Yes Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Number of Positions : 40 Number of Signal Positions : 40 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 29.64 MM  [1.169 INCH ] Panel Thickness (Recommended) : 5 MM  [.197 INCH ] Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (VAC) : 725 Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Circular Connector Shell Size : 5 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Polarization Code : 1 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 10 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PEEK Environmental Protection : With Environmental Protection Type : Sealed Hermetically Sealed : Yes Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Number of Positions : 40 Number of Signal Positions : 40 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 29.64 MM  [1.169 INCH ] Panel Thickness (Recommended) : 5 MM  [.197 INCH ] Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (VAC) : 725 Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Circular Connector Shell Size : 5 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Polarization Code : 1 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 10 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2101549-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2101549-1
Standard Circular Connectors 2101549-1
Body Features Circular Connector Insulation Material Type : PEEK Environmental Protection : With Environmental Protection Type : Sealed Hermetically Sealed : Yes Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Number of Positions : 40 Number of Signal Positions : 40 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 29.64 MM  [1.169 INCH ] Panel Thickness (Recommended) : 5 MM  [.197 INCH ] Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (VAC) : 725 Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Circular Connector Shell Size : 5 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Polarization Code : 1 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 10 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PEEK
  • Environmental Protection : With
  • Environmental Protection Type : Sealed
  • Hermetically Sealed : Yes
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Black Chromium

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 40
  • Number of Signal Positions : 40

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Assembly Length : 29.64 MM  [1.169 INCH ]
  • Panel Thickness (Recommended) : 5 MM  [.197 INCH ]
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Operating Voltage (VAC) : 725

Housing Features


  • Centerline (Pitch) : 1.45 MM  [.057 INCH ]
  • Circular Connector Shell Size : 5

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : 1

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 10

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
Electronic Connector
313-2101549-1
Electronic Connector 313-2101549-1
Circular Push Pull Connectors PLUG,40 POS F SERIES,PCB,POL1 Product overview: 2101549-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-2101549-1 can be used for catalog matching and distributor lookup.

Circular Push Pull Connectors PLUG,40 POS F SERIES,PCB,POL1 Product overview: 2101549-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backshells and Cable Clamps. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 313-2101549-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - A104615-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A104615-ND
Circular Connector Assemblies A104615-ND
40 Position Circular Connector Receptacle, Female Sockets Solder

40 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Circular Connector, Rcpt, 40Pos, Jam Nut; Product Range Amp - Te Connectivity - 48W3186 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 40Pos, Jam Nut; Product Range Amp - Te Connectivity
48W3186
Circular Connector, Rcpt, 40Pos, Jam Nut; Product Range Amp - Te Connectivity 48W3186
CIRCULAR CONNECTOR, RCPT, 40POS, JAM NUT; Product Range:-; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:40Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 40POS, JAM NUT; Product Range:-; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:40Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2101549-1 2101549-1 313-2101549-1 A104615-ND 48W3186
Product Name Standard Circular Connectors Electronic Connector Circular Connector Assemblies Circular Connector, Rcpt, 40Pos, Jam Nut; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount
Voltage Rating 725 volts
Current Rating 1.0 amps 1.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0060-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Circular Connectors - 1-1589691-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Standard Circular Connectors - 1-2314097-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Circular Connector Contacts - 006-1188-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details