TE Connectivity Industrial Circular Connectors 206036-2

Description
CPC RECEPTACLE SIZE 17-3
Request a Quote Datasheet
Description
CPC RECEPTACLE SIZE 17-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
CPC RECEPTACLE SIZE 17-3

CPC RECEPTACLE SIZE 17-3

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Industrial Circular Connectors - 2211145 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2211145
Industrial Circular Connectors 2211145
TE Connectivity 206036-2

TE Connectivity 206036-2

Supplier's Site
Singapore, Singapore
600V Electronic Connector
436-206036-2
600V Electronic Connector 436-206036-2
CPC Receptacle, Size 17, 3 Pos, Male Pin, Crimp, 600V Product overview: 206036-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206036-2 can be used for catalog matching and distributor lookup.

CPC Receptacle, Size 17, 3 Pos, Male Pin, Crimp, 600V Product overview: 206036-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206036-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206036-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206036-2
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206036-2
CPC RECEPTACLE SIZE 17-3

CPC RECEPTACLE SIZE 17-3

Buy Now
Circular Connector Housings - A1681-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1681-ND
Circular Connector Housings A1681-ND
3 (Power) Position Circular Connector Receptacle Housing Panel Mount

3 (Power) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Connector; 3; Receptacle; Wire; 17; AllPlastic; 15/16-20 UNEF-2A; 0.220 in. - 70082970 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 3; Receptacle; Wire; 17; AllPlastic; 15/16-20 UNEF-2A; 0.220 in.
70082970
Connector; 3; Receptacle; Wire; 17; AllPlastic; 15/16-20 UNEF-2A; 0.220 in. 70082970
AMP Brand, Black Nylon Housing , Metal-Shell CPC Connector Power density connectors for normal unsealed applications. The power contacts can carry as much as 25 amperes of current. Contacts are sold separately and are located on page 108 . Series 3 use size 17 and 23 cable clamps that are listed with Series 1 CPC. The panel attachment method is square flange.

AMP Brand, Black Nylon Housing , Metal-Shell CPC Connector
Power density connectors for normal unsealed applications. The power contacts can carry as much as 25 amperes of current. Contacts are sold separately and are located on page 108 . Series 3 use size 17 and 23 cable clamps that are listed with Series 1 CPC.
The panel attachment method is square flange.

Supplier's Site
Circular Connector, Receptacle, Size 17, 3 Position, Panel; Product Range Amp - Te Connectivity - 46F1142 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 17, 3 Position, Panel; Product Range Amp - Te Connectivity
46F1142
Circular Connector, Receptacle, Size 17, 3 Position, Panel; Product Range Amp - Te Connectivity 46F1142
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 3 POSITION, PANEL; Product Range:CPC Series 3; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 3 POSITION, PANEL; Product Range:CPC Series 3; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Housing, Cpc Series 3, Receptacle, 3, Pin, Panel Mount, 17-3 Rohs Compliant Amp - Te Connectivity - 19J3825 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Cpc Series 3, Receptacle, 3, Pin, Panel Mount, 17-3 Rohs Compliant Amp - Te Connectivity
19J3825
Circular Connector Housing, Cpc Series 3, Receptacle, 3, Pin, Panel Mount, 17-3 Rohs Compliant Amp - Te Connectivity 19J3825
Circular Connector Housing, CPC Series 3, Receptacle, 3, Pin, Panel Mount, 17-3 RoHS Compliant: Yes

Circular Connector Housing, CPC Series 3, Receptacle, 3, Pin, Panel Mount, 17-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 206036-2 2211145 436-206036-2 206036-2 A1681-ND 70082970 46F1142
Product Name Industrial Circular Connectors 600V Electronic Connector Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Housings Connector; 3; Receptacle; Wire; 17; AllPlastic; 15/16-20 UNEF-2A; 0.220 in. Circular Connector, Receptacle, Size 17, 3 Position, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Female / Jack Female / Jack
Geometry Straight; Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

CHAMELEON PLUG - 027-6A03-AL0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Din Rail, Channel - 2946-2002-1902-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers