TE Connectivity Datasheets for Electrical Connector Bases and Covers
Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections.
Electrical Connector Bases and Covers: Learn more
| Product Name | Notes |
|---|---|
| Body Features Cable Exit Angle (DEG) : 113 Primary Product Color : Black Primary Product Material : PA 66 GF Configuration Features Number of Positions : 60 Mechanical Attachment Strain Relief : Without Other Serviceable :... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black - Orange Primary Product Material : PA GF Configuration Features Number of Positions : 7 Industry Standards IP Rating : IP67 Mechanical... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black - Orange Primary Product Material : PA GF Configuration Features Number of Positions : 9 Industry Standards IP Rating : IP67 Mechanical... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 12 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : With Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 3 Mechanical Attachment Strain Relief : With Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 3 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : With Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 6 Mechanical Attachment Strain Relief : With Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 6 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 8 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66 GF13 Configuration Features Number of Positions : 60 Dimensions Compatible Cable Bundle Diameter Range : 19 MM | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 12 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 3 Industry Standards UL Flammability Rating : UL 94HB Mechanical... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 7, 4 Mechanical Attachment Strain Relief : Without Packaging Features... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 10, 12, 8 Dimensions Compatible Cable Bundle Diameter Range : 12.7 MM | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Product Type Features Protection... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF10 Configuration Features Number of Positions : 10 Dimensions Compatible Cable Bundle Diameter Range : 6.9 MM [.272 INCH ]... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF10 Configuration Features Number of Positions : 12 Dimensions Compatible Cable Bundle Diameter Range : 6.5 MM [.256 INCH ]... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Compatible With Connector Code : A Number of Positions : 10 Mechanical Attachment Strain... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 12 Dimensions Compatible Cable Bundle Diameter Range : 7 MM [.275 INCH ]... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 94 Dimensions Compatible Cable Bundle Diameter Range : 22 MM [.866 INCH ]... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 32 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 46 Dimensions Compatible Cable Bundle Diameter Range : 1.6 MM [.063 INCH ]... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 46 Mechanical Attachment Strain Relief : Without Product Type Features... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 52 Dimensions Compatible Cable Bundle Diameter Range : 11.25 MM [.443 INCH ]... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 58 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 96 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 25 Mechanical Attachment Strain Relief : Without Product Type Features... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : A Number of Positions : 25 Mechanical Attachment Strain... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 12 Mechanical Attachment Strain Relief : Without Other Serviceable : No... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 18 Dimensions Compatible Cable Bundle Diameter Range : 4.3 MM [.169 INCH ]... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 12 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 31 Industry Standards IP Rating : IP67 Mechanical Attachment Strain Relief :... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 3 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 4, 7 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 8 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Plastic Configuration Features Number of Positions : 12 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Plastic Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Plastic Configuration Features Number of Positions : 6 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PP MF Configuration Features Number of Positions : 21 Industry Standards UL Flammability Rating : UL 94HB Mechanical... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PP Configuration Features Number of Positions : 52 Dimensions Compatible Cable Bundle Diameter Range : 30 MM [1.181 INCH ] Industry... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : PP Configuration Features Number of Positions : 59 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Blue Primary Product Material : PA 66 GF Configuration Features Number of Positions : 36 Product Type Features Protection & Strain Relief... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Blue Primary Product Material : PBT GF10 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Product Type Features... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Blue Primary Product Material : PBT GF15 Configuration Features Compatible With Connector Code : B Number of Positions : 22 Mechanical Attachment Strain... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Blue Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : C Number of Positions : 25 Mechanical Attachment Strain... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Blue Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : D Number of Positions : 25 Mechanical Attachment Strain... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Blue Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : D Number of Positions : 36 Mechanical Attachment Strain... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Brown Primary Product Material : PA GF Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Protection & Strain Relief... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Brown Primary Product Material : PBT GF15 Configuration Features Number of Positions : 16 Dimensions Compatible Cable Bundle Diameter Range : 8 MM [.314 INCH ]... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Brown Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : A Number of Positions : 36 Mechanical Attachment Strain... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PBT GF30 Configuration Features Number of Positions : 25 Mechanical Attachment Strain Relief : Without Product Type Features... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : B Number of Positions : 25 Mechanical Attachment Strain... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Gray Primary Product Material : PBT GF Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Green Primary Product Material : PA 66 GF Configuration Features Compatible With Connector Code : A - D Number of Positions : 36... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Green Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : C Number of Positions : 36 Mechanical Attachment Strain... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Ivory Primary Product Material : PBT GF10 Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Product Type Features... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Light Blue Primary Product Material : PBT GF30 Configuration Features Number of Positions : 25 Mechanical Attachment Strain Relief : Without Product Type... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Natural Primary Product Material : PA GF Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Protection & Strain Relief... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 6 GF Configuration Features Number of Positions : 1 Industry Standards UL Flammability Rating : UL 94V-0... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 66 GF Configuration Features Number of Positions : 1 Dimensions Compatible Cable Bundle Diameter Range : 10.2 MM | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 66 GF Configuration Features Number of Positions : 1 Dimensions Compatible Cable Bundle Diameter Range : 12.2 MM | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 66 GF Configuration Features Number of Positions : 1 Dimensions Compatible Cable Bundle Diameter Range : 15.8 MM | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Orange Primary Product Material : PA 66 Mechanical Attachment Strain Relief : With Product Type Features Protection & Strain Relief Accessory Type :... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Purple Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : B Number of Positions : 36 Mechanical Attachment Strain... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Violet Primary Product Material : PA 66 GF Configuration Features Compatible With Connector Code : A - C Number of Positions : 36... | |
| Body Features Cable Exit Angle (DEG) : 20 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Compatible With Connector Code : A - E Number of Positions : 54 Mechanical... | |
| Body Features Cable Exit Angle (DEG) : 30 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 38 Mechanical Attachment Strain Relief : Without Product Type Features... | |
| Body Features Cable Exit Angle (DEG) : 30 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging... | |
| Body Features Cable Exit Angle (DEG) : 45 Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 12 Dimensions Compatible Cable Bundle Diameter Range : 7 MM [.275 INCH ]... | |
| Body Features Cable Exit Angle (DEG) : 45 Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 65 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 45 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 31 Industry Standards IP Rating : IP67 Mechanical Attachment Strain Relief :... | |
| Body Features Cable Exit Angle (DEG) : 70 Primary Product Color : Black Primary Product Material : Nylon GF Configuration Features Compatible With Connector Code : C - F Number of Positions : 18 Mechanical... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Configuration Features Number of Positions : 38 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Product Type Features... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Configuration Features Number of Positions : 50 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Product Type Features... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 12 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : With Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 3 Mechanical Attachment Strain Relief : With Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 3 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : With Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 6 Industry Standards IP Rating : IP67 Mechanical Attachment Strain... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 6 Mechanical Attachment Strain Relief : With Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 6 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 70 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 8 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 GF Configuration Features Number of Positions : 32 Mechanical Attachment Strain Relief : Without Packaging Features... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 10, 14 Industry Standards IP Rating : IP67 Mechanical Attachment... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 2 Dimensions Compatible Cable Bundle Diameter Range : 4.5 MM [.177 INCH ]... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 3 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 6 Configuration Features Number of Positions : 4, 7 Mechanical Attachment Strain Relief : Without Packaging Features... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 21 Dimensions Compatible Cable Bundle Diameter Range : 17 MM [.669 INCH ]... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 62 Dimensions Compatible Cable Bundle Diameter Range : 31.2 MM [1.228 INCH ]... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 2 Dimensions Compatible Cable Bundle Diameter Range : 4.5 MM [.177 INCH ] Mechanical... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF10 Configuration Features Number of Positions : 10 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 20 Dimensions Compatible Cable Bundle Diameter Range : 10 MM [.393 INCH ]... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 20 Industry Standards UL Flammability Rating : UL 94HB Mechanical... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 34 Dimensions Compatible Cable Bundle Diameter Range : 18 MM [.709 INCH ]... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 94 Industry Standards UL Flammability Rating : UL 94HB Mechanical... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF15 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type :... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Compatible With Connector Code : 1 Number of Positions : 12 Mechanical Attachment Strain... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Compatible With Connector Code : A Number of Positions : 30 Dimensions Compatible Cable... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 28 Dimensions Compatible Cable Bundle Diameter Range : 10.75 MM [.423 INCH ]... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 30 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 46 Dimensions Compatible Cable Bundle Diameter Range : 1.6 MM [.063 INCH ]... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 53 Dimensions Compatible Cable Bundle Diameter Range : 17 MM [.669 INCH ]... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 58 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 96 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 96 Mechanical Attachment Strain Relief : Without Product Type Features... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 81 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 2, 4, 3 Mechanical Attachment Strain Relief : Without Packaging Features... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Product Type Features Protection... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 40 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 40 Mechanical Attachment Strain Relief : Without Product Type Features Protection... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 7, 4 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 81 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 81 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Plastic Configuration Features Number of Positions : 6, 8 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Plastic Configuration Features Number of Positions : 60 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Blue Gray Primary Product Material : PBT GF10 Configuration Features Number of Positions : 60 Mechanical Attachment Strain Relief : Without Product Type... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Blue Primary Product Material : PBT GF20 Configuration Features Compatible With Connector Code : 2 Number of Positions : 12 Mechanical Attachment Strain... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Blue Primary Product Material : PBT GF20 Configuration Features Number of Positions : 12 Mechanical Attachment Strain Relief : Without Product Type Features... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Blue Primary Product Material : PBT GF20 Configuration Features Number of Positions : 26 Industry Standards UL Flammability Rating : UL 94HB Mechanical... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Blue Primary Product Material : PBT GF20 Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : Without Other Serviceable : No... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Brown Primary Product Material : PBT GF15 Configuration Features Number of Positions : 12 Dimensions Compatible Cable Bundle Diameter Range : 7 MM [.275 INCH ]... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Brown Primary Product Material : PBT GF20 Configuration Features Compatible With Connector Code : 3 Number of Positions : 12 Mechanical Attachment Strain... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Gray Primary Product Material : PBT GF30 Configuration Features Number of Positions : 38 Mechanical Attachment Strain Relief : Without Product Type Features... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Green Primary Product Material : PBT GF20 Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Natural Primary Product Material : PBT GF20 Configuration Features Number of Positions : 72 Mechanical Attachment Strain Relief : With Other Serviceable : No... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Orange Primary Product Material : PA 6 Configuration Features Number of Positions : 0 Mechanical Attachment Strain Relief : Without Product Type Features... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Orange Primary Product Material : PA Mechanical Attachment Strain Relief : With Product Type Features Protection & Strain Relief Accessory Type : Cover... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Red Primary Product Material : PBT GF15 Configuration Features Compatible With Connector Code : A Number of Positions : 20 Dimensions Compatible Cable... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : White Primary Product Material : PBT GF20 Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Yellow Primary Product Material : PBT GF20 Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes... | |
| Body Features Cable Exit Angle : 180 (In-Line) Material : PBT GF Primary Product Color : Black Configuration Features Keying : A Number of Positions : 14 Other Serviceable : No Packaging Features Packaging Method : Carton... | |
| Body Features Cable Exit Angle : 180 (In-Line) Material : PBT GF Primary Product Color : Black Industry Standards UL Flammability Rating : UL 94-HB Other Serviceable : Yes Packaging Features Packaging Method : Bag Product... | |
| Body Features Cable Exit Angle : 180° (In-Line) Primary Product Color : Black Primary Product Material : PA GF Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable :... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 70 Mechanical Attachment Strain Relief : Without Product Type Features Protection... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA GF Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA Configuration Features Compatible With Connector Code : 2 Number of Positions : 18 Dimensions Compatible Cable Bundle Diameter... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 2 Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PA Dimensions Compatible Cable Bundle Diameter Range : 5 MM [.197 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : A Number of Positions : 22 Mechanical Attachment Strain Relief :... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : A Number of Positions : 32 Mechanical Attachment Strain Relief :... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 42 Mechanical Attachment Strain Relief : With Packaging Features Packaging Method :... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 53 Dimensions Compatible Cable Bundle Diameter Range : 17 MM [.669 INCH ] Industry... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT GF Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : PBT Dimensions Compatible Cable Bundle Diameter Range : 7 MM [.276 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Blue Primary Product Material : PBT GF Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Brown Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : B Number of Positions : 6 Mechanical Attachment Strain Relief :... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Brown Primary Product Material : PBT GF Configuration Features Number of Positions : 10 Dimensions Compatible Cable Bundle Diameter Range : 6.9 MM [.272 INCH ] Industry... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Brown Primary Product Material : PBT Dimensions Compatible Cable Bundle Diameter Range : 8 MM [.315 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Natural Primary Product Material : PBT Configuration Features Number of Positions : 8 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Orange Primary Product Material : PA GF Configuration Features Number of Positions : 1 Dimensions Compatible Cable Bundle Diameter Range : 14.5 MM [.571 INCH ] Industry... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Red Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : C Number of Positions : 6 Mechanical Attachment Strain Relief :... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : White Dimensions Compatible Cable Bundle Diameter Range : 19 MM [.748 INCH ] Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method :... | |
| Body Features Cable Exit Angle : 20° Primary Product Color : Black Primary Product Material : PA 66 GF Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : Without Product Type Features... | |
| Body Features Cable Exit Angle : 20° Primary Product Color : Black Primary Product Material : PA 66 GF Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : Add By Accessory Product... | |
| Body Features Cable Exit Angle : 20° Primary Product Color : Gray Primary Product Material : PA 66 GF Configuration Features Number of Positions : 32 Mechanical Attachment Strain Relief : Add By Accessory Product... | |
| Body Features Cable Exit Angle : 20° Primary Product Color : Natural Primary Product Material : PA 66 GF Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : Without Product Type Features... | |
| Body Features Cable Exit Angle : 45° Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 60 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging... | |
| Body Features Cable Exit Angle : 55° Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 94 Dimensions Compatible Cable Bundle Diameter Range : 14.5 MM [.571 INCH ] Mechanical... | |
| Body Features Cable Exit Angle : 70° Primary Product Color : Black Primary Product Material : Nylon GF Configuration Features Compatible With Connector Code : A-E Number of Positions : 26 Mechanical Attachment Strain Relief :... | |
| Body Features Cable Exit Angle : 70° Primary Product Color : Black Primary Product Material : Nylon GF Configuration Features Compatible With Connector Code : A-E Number of Positions : 52 Mechanical Attachment Strain Relief :... | |
| Body Features Cable Exit Angle : 70° Primary Product Color : Black Primary Product Material : Nylon GF Configuration Features Compatible With Connector Code : A Number of Positions : 32 Mechanical Attachment Strain Relief :... | |
| Body Features Cable Exit Angle : 70° Primary Product Color : Black Primary Product Material : Nylon GF Configuration Features Compatible With Connector Code : B-F Number of Positions : 26 Mechanical Attachment Strain Relief :... | |
| Body Features Cable Exit Angle : 70° Primary Product Color : Gray Primary Product Material : Nylon GF Configuration Features Compatible With Connector Code : A Number of Positions : 32 Mechanical Attachment Strain Relief :... | |
| Body Features Cable Exit Angle : 70° Primary Product Color : Gray Primary Product Material : Nylon GF Configuration Features Compatible With Connector Code : B-E Number of Positions : 26 Mechanical Attachment Strain Relief :... | |
| Body Features Cable Exit Angle : 70° Primary Product Color : Green Primary Product Material : Nylon GF Configuration Features Compatible With Connector Code : C-E Number of Positions : 18 Mechanical Attachment Strain Relief :... | |
| Body Features Cable Exit Angle : 70° Primary Product Color : Natural Primary Product Material : PA 66 GF Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : Without Product Type Features... | |
| Body Features Cable Exit Angle : 90 (Right Angle) Color : Black Material : PA GF Configuration Features Number of Positions : 8 Dimensions Cable Bundle Diameter : 8 MM [.315 INCH ] Industry Standards UL Flammability Rating :... | |
| Body Features Cable Exit Angle : 90° (Right Angle) Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 10 Mechanical Attachment Strain Relief : With Other Serviceable :... | |
| Body Features Cable Exit Angle : 90° Primary Product Color : Green Primary Product Material : PBT GF20 Configuration Features Number of Positions : 50 Mechanical Attachment Strain Relief : Without Product Type Features Protection... | |
| Body Features Cable Exit Angle : 90° Primary Product Color : Orange Primary Product Material : PBT GF20 Configuration Features Number of Positions : 50 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method :... | |
| Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 175 MM [6.9 INCH ] Operation/Applicatio n Compatible Equipment : Conductors/Leads, Bus Bar, Insulators/Bushings, Terminations... | |
| Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 221 MM [8.7 INCH ] Operation/Applicatio n Compatible Equipment : Conductors/Leads, Terminations, Insulators/Bushings, Bus Bar... | |
| Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 227 MM [8.94 INCH ] Operation/Applicatio n Compatible Equipment : Terminations, Insulators/Bushings, Bus Bar, Conductors/Leads... | |
| Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 267 MM [10.51 INCH ] Operation/Applicatio n Compatible Equipment : Terminations, Bus Bar, Conductors/Leads, Insulators/Bushings... | |
| Body Features Compatible Insulator Type : Disc Insulator, Post Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 99 - 119 MM [4 - 4.7 INCH ] Operation/Applicatio n Compatible Equipment : Bus... | |
| Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Red Dimensions Compatible Conductor Range (AWGKC) : #6 Electrical Characteristics Voltage Class (KV) : 35 Housing Features Cover Design : Solid Mechanical Attachment... | |
| Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Red Dimensions Compatible Conductor Range (AWGKC) : 6 - 795 Electrical Characteristics Voltage Class (KV) : ≤ 25 Housing Features Cover Design :... | |
| Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Red Dimensions Insulator Core Diameter Range : 0 - 140 MM [0 - 5.5 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Housing... | |
| Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Red Dimensions Insulator Core Diameter Range : 102 - 178 MM [4 - 7 INCH ] Insulator Outside Skirt Diameter Range : 178 - 228 MM | |
| Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 228.6 - 304.8 MM [9 - 12 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25... | |
| Body Features Compatible Insulator Type : Disc Insulator Primary Product Color : Red Electrical Characteristics Voltage Class (KV) : ≤ 36 Housing Features Cover Design : Solid Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n... | |
| Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 140 - 160 MM [5.5 - 6.3 INCH ] Operation/Applicatio n Compatible Equipment : Conductors/Leads,... | |
| Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 310 - 330 MM [12.2 - 13. INCH ] Operation/Applicatio n Compatible Equipment : Terminations,... | |
| Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 377 MM [14.84 INCH ] Operation/Applicatio n Compatible Equipment : Conductors/Leads, Bus Bar, Insulators/Bushings, Terminations... | |
| Body Features Compatible Insulator Type : Post Insulator, Disc Insulator Primary Product Color : Red Dimensions Insulator Outside Skirt Diameter Range : 407 MM [15.98 INCH ] Operation/Applicatio n Compatible Equipment : Insulators/Bushings, Conductors/Leads, Terminations, Bus Bar... | |
| Body Features Connector Cover Side : Back Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 22 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability... | |
| Body Features Connector Cover Side : Back Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 28 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability... | |
| Body Features Connector Cover Side : Back Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 32 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability... | |
| Body Features Connector Cover Side : Front Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 10 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability... | |
| Body Features Primary Product Color : Black Dimensions Product Width : 87 MM [3.5 INCH ] Electrical Characteristics Voltage Class (KV) : 1 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio n Busbar Configuration : Straight Compatible Equipment : Bus... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 66 GF Configuration Features Number of Positions : 4 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Compatible With Connector Code : B Number of Positions : 5 Dimensions Compatible Cable Bundle Diameter Range : 7.7 MM [.303 INCH ]... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 2 Dimensions Compatible Cable Bundle Diameter Range : 4.5 MM [.177 INCH ] Mechanical Attachment Strain Relief : Without... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 6 Dimensions Compatible Cable Bundle Diameter Range : 9 MM [.354 INCH ] Industry Standards UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Compatible Cable Bundle Diameter Range : 15 MM [.591 INCH ] Industry Standards IP Rating : IPX9K UL Flammability Rating : UL 94HB Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : PA 6 Dimensions Compatible Cable Bundle Diameter Range : 15 MM [.591 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Compatible With Connector Code : A Number of Positions : 52 Mechanical Attachment Strain Relief : With Other Serviceable : No... | |
| Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Compatible With Connector Code : D-H Number of Positions : 75 Mechanical Attachment Strain Relief : With Packaging Features Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 12 Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain... | |
| Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 21 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other... | |
| Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 2 Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain... | |
| Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 3 Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain... | |
| Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 4 Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain... | |
| Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 6 Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain... | |
| Body Features Primary Product Color : Black Primary Product Material : PA GF Configuration Features Number of Positions : 8 Industry Standards IP Rating : IP6K9K UL Flammability Rating : UL 94V-0 Mechanical Attachment Strain... | |
| Body Features Primary Product Color : Black Primary Product Material : PA GF Dimensions Compatible Cable Bundle Diameter Range : 4.5 MM [.177 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief :... | |
| Body Features Primary Product Color : Black Primary Product Material : PA6 GF Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly | |
| Body Features Primary Product Color : Black Primary Product Material : PA66 GF15 Product Type Features Protection & Strain Relief Accessory Type : Cover | |
| Body Features Primary Product Color : Black Primary Product Material : PA66 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover | |
| Body Features Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 10, 12, 8 Dimensions Compatible Cable Bundle Diameter Range : 14.1 MM [.555 INCH ] Industry Standards UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 2 Dimensions Compatible Cable Bundle Diameter Range : 4.5 MM [.177 INCH ] Industry Standards UL Flammability Rating : UL... | |
| Body Features Primary Product Color : Black Primary Product Material : PA Dimensions Compatible Cable Bundle Diameter Range : 4.5 MM [.177 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With... | |
| Body Features Primary Product Color : Black Primary Product Material : PA Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 150 Product Type Features Protection & Strain Relief... | |
| Body Features Primary Product Color : Black Primary Product Material : PA Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cap | |
| Body Features Primary Product Color : Black Primary Product Material : PA Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : No | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF10 Configuration Features Compatible With Connector Code : A Number of Positions : 12 Industry Standards UL Flammability Rating : UL 94HB Mechanical... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF10 Configuration Features Compatible With Connector Code : A Number of Positions : 6 Mechanical Attachment Strain Relief : Without Other Serviceable : No... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF10 Configuration Features Number of Positions : 5 Dimensions Compatible Cable Bundle Diameter Range : 14 MM [.551 INCH ] Industry Standards UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF10 Configuration Features Number of Positions : 5 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Box... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 60 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 6 Dimensions Compatible Cable Bundle Diameter Range : 5 MM [.197 INCH ] Mechanical Attachment Strain Relief : Without... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Configuration Features Number of Positions : 8 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Industry Standards UL Flammability Rating : UL 94HB Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 144 Product... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Compatible With Connector Code : 1 Number of Positions : 12 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Compatible With Connector Code : H, A, D Number of Positions : 54 Mechanical Attachment Strain Relief : Without Other... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 18 Dimensions Compatible Cable Bundle Diameter Range : 12.5 MM [.492 INCH ] Industry Standards UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 20 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Packaging Quantity : 120... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 28 Dimensions Compatible Cable Bundle Diameter Range : 10.75 MM [.423 INCH ] Industry Standards UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Configuration Features Number of Positions : 46 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 280 Product Type Features... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF20 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Lever | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 4, 7 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Product Type... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF30 Configuration Features Number of Positions : 7, 4 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Box Product Type... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 18 Dimensions Compatible Cable Bundle Diameter Range : 9.5 MM [.374 INCH ] Industry Standards UL Flammability Rating :... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Box... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Carton... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 36 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Box... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 58 Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Box Packaging Quantity : 280... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 8 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 8 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 96 Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Box Packaging Quantity : 100... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 96 Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Box Packaging Quantity : 250... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF Dimensions Compatible Cable Bundle Diameter Range : 20.2 MM [.795 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief :... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT GF Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Wire Dress Cover | |
| Body Features Primary Product Color : Black Primary Product Material : PBT Configuration Features Number of Positions : 47 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Bag Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating Temperature... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Sealable : No | |
| Body Features Primary Product Color : Black Primary Product Material : PBT Product Type Features Protection & Strain Relief Accessory Type : Cover | |
| Body Features Primary Product Color : Black Primary Product Material : PP MF Configuration Features Number of Positions : 94 Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Box Packaging Quantity : 90... | |
| Body Features Primary Product Color : Black Primary Product Material : PP MF Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Black Primary Product Material : PP Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 30 Product Type Features Protection & Strain Relief... | |
| Body Features Primary Product Color : Black Primary Product Material : PP Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover | |
| Body Features Primary Product Color : Black Primary Product Material : PPS Configuration Features Number of Positions : 2 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable :... | |
| Body Features Primary Product Color : Black Primary Product Material : PPS Configuration Features Number of Positions : 47 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable :... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 10 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 12 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 14 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 16 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 18 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 20 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 22 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 24 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 26 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 28 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 30 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 32 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 34 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 40 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 6 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 8 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product... | |
| Body Features Primary Product Color : Black Primary Product Material : TPE Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Number of... | |
| Body Features Primary Product Color : Black Primary Product Material : TPE Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Packaging Quantity : 20 Product Type Features Number of... | |
| Body Features Primary Product Color : Blue Primary Product Material : PA Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cap | |
| Body Features Primary Product Color : Blue Primary Product Material : PBT GF10 Mechanical Attachment Strain Relief : Without | |
| Body Features Primary Product Color : Blue Primary Product Material : PBT GF20 Configuration Features Compatible With Connector Code : 2 Number of Positions : 12 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Primary Product Color : Blue Primary Product Material : PBT GF20 Configuration Features Number of Positions : 32 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Package Packaging Quantity : 1000... | |
| Body Features Primary Product Color : Blue Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : F, A, E Number of Positions : 32 Mechanical Attachment Strain Relief : Without Packaging... | |
| Body Features Primary Product Color : Blue Primary Product Material : PBT GF Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Box... | |
| Body Features Primary Product Color : Brown Primary Product Material : PBT GF20 Configuration Features Compatible With Connector Code : 3 Number of Positions : 12 Mechanical Attachment Strain Relief : Without Packaging Features Packaging... | |
| Body Features Primary Product Color : Brown Primary Product Material : PBT GF Configuration Features Number of Positions : 16 Product Type Features Protection & Strain Relief Accessory Type : Cover | |
| Body Features Primary Product Color : Claret Violet Primary Product Material : PA 6 Configuration Features Number of Positions : 0 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 66 Configuration Features Number of Positions : 5 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory... | |
| Body Features Primary Product Color : Gray Primary Product Material : PBT GF10 Mechanical Attachment Strain Relief : Without | |
| Body Features Primary Product Color : Gray Primary Product Material : PBT GF20 Configuration Features Number of Positions : 32 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory... | |
| Body Features Primary Product Color : Gray Primary Product Material : PBT GF20 Configuration Features Number of Positions : 38 Dimensions Compatible Cable Bundle Diameter Range : 18 MM [.708 INCH ] Mechanical Attachment Strain Relief : Without... | |
| Body Features Primary Product Color : Gray Primary Product Material : PBT GF20 Configuration Features Number of Positions : 46 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory... | |
| Body Features Primary Product Color : Gray Primary Product Material : PBT GF30 Configuration Features Number of Positions : 36 Industry Standards UL Flammability Rating : UL 94HB Other Serviceable : Yes Packaging Features Packaging... | |
| Body Features Primary Product Color : Gray Primary Product Material : PBT GF30 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Bag Packaging Quantity : 240 Product Type Features Protection & Strain... | |
| Body Features Primary Product Color : Gray Primary Product Material : PBT GF Configuration Features Number of Positions : 38 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other... | |
| Body Features Primary Product Color : Gray Primary Product Material : PP Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover | |
| Body Features Primary Product Color : Green Primary Product Material : PBT GF20 Configuration Features Number of Positions : 32 Mechanical Attachment Strain Relief : Without Packaging Features Packaging Method : Carton Packaging Quantity : 1000... | |
| Body Features Primary Product Color : Green Primary Product Material : PBT GF30 Configuration Features Compatible With Connector Code : C Number of Positions : 36 Other Serviceable : No Packaging Features Packaging Method : Box... | |
| Body Features Primary Product Color : Natural Primary Product Material : PBT GF Configuration Features Number of Positions : 2 Dimensions Compatible Cable Bundle Diameter Range : 4 MM [.157 INCH ] Industry Standards UL Flammability Rating :... | |
| Body Features Primary Product Color : Natural Primary Product Material : Polyester Configuration Features Number of Positions : 17 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product... | |
| Body Features Primary Product Color : Natural Primary Product Material : Polyester Configuration Features Number of Positions : 19 Housing Features Centerline (Pitch) : 2.54 MM [.1 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Product... | |
| Body Features Primary Product Color : Natural Primary Product Material : Polypropylene Configuration Features Number of Positions : 3 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable :... | |
| Body Features Primary Product Color : Natural Primary Product Material : PP Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Package... | |
| Body Features Primary Product Color : Ocean Blue Primary Product Material : PBT GF30 Configuration Features Compatible With Connector Code : F Number of Positions : 36 Other Serviceable : No Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Orange Primary Product Material : PBT GF Configuration Features Number of Positions : 50 Mechanical Attachment Strain Relief : With Packaging Features Packaging Method : Box Packaging Quantity : 400... | |
| Body Features Primary Product Color : Red Dimensions Compatible Conductor Diameter Range : 33.6 - 185 MM [.511 - .708 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 25 Mechanical Attachment Mounting Method : Snap-On Operation/Applicatio... | |
| Body Features Primary Product Color : White Primary Product Material : PBT GF Configuration Features Number of Positions : 6 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory... | |
| Body Features Primary Product Color : White Primary Product Material : PVC Packaging Features Packaging Method : Bulk Packaging Quantity : 400 Product Type Features Protection & Strain Relief Accessory Type : Protective Housing Cover... | |
| Body Features Primary Product Color : Yellow Primary Product Material : PBT GF20 Configuration Features Compatible With Connector Code : C-H Dimensions Compatible Cable Bundle Diameter Range : 5 MM [.197 INCH ] Industry Standards UL Flammability... | |
| Body Features Primary Product Color : Yellow Primary Product Material : PBT GF Configuration Features Compatible With Connector Code : A Number of Positions : 24 Mechanical Attachment Strain Relief : Without Other Serviceable : No... | |
| Body Features Primary Product Material : Copper Alloy Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield Usage Conditions Operating Temperature (Max) : 125 DEGC [257 DEGF ] Operating... | |
| Body Features Primary Product Material : PA 66 GF13 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Cover | |
| Configuration Features Number of Positions : 2 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 2500 Product... | |
| Dimensions Insulator Core Diameter Range : 50.8 MM [2 INCH ] Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : ≤ 36 Operation/Applicatio n Equipment : Post Insulator Product Type Features LV/MV Insulating Cover Product Type :... |
| Next >> |