Circular Connector Standard 28/28 Male Pins/Male Pins Panel Mount
Comm Circular Connect
28 Pos Circular Connector, Male Pin, Gold Plated, 250V, IP65 Product overview: 206127-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206127-1 can be used for catalog matching and distributor lookup.
CIRCULAR CONNECTOR RECEPTACLE SIZE 17, 28 POSITION, PANEL; Product Range:CPC Series 2; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:28Contacts;
CPC SPECIAL ASSEMBLY SIZE 17
CONN ADAPTER 28P-28P M-M PNL MNT
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25046-ND | 206127-1 | 436-206127-1 | 50F635 | 76AC4025 | 206127-1 |
| Product Name | Circular Connector Adapters | 250V Electronic Connector | Circular Connector Receptacle Size 17, 28 Position, Panel; Product Range Amp - Te Connectivity | Cpc Special Assembly Size 17 Amp - Te Connectivity | Circular Connector Adapters | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |