TE Connectivity 206151-4
TE Connectivity 206151-4
37 Pos Circular Connector, Male Pin, Crimp, Sealed, UL94 V-0, 600V Product overview: 206151-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206151-4 can be used for catalog matching and distributor lookup.
37 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Comm Circular Connect
Connector, Receptacle, Number of Positions 37, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189.
Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .
CIRCULAR CONN, RCPT, 37POS, CRIMP; Product Range:CPC Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:37Contacts;
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3602328 | 1641576 | 436-206151-4 | A113012-ND | 206151-4 | 70087506 | 66F6638 |
| Product Name | Industrial Circular Connectors | Industrial Circular Connectors | 600V Electronic Connector | Circular Connector Housings | Connector, CPC; 37; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A | Circular Conn, Rcpt, 37Pos, Crimp; Product Range Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack | Female / Jack | Female / Jack | |||
| Geometry | Straight; Straight | Straight; Straight | Straight | ||||
| Termination | Crimp | Solder |