TE Connectivity Circular Connector Plug Size 23, 63 Position, Panel; Product Range Amp - Te Connectivity 205843-1.

Description
CIRCULAR CONNECTOR PLUG SIZE 23, 63 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:FLANGE MOUNT RECEPTACLE; NO. OF CONTACTS:63CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 23, 63 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:FLANGE MOUNT RECEPTACLE; NO. OF CONTACTS:63CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 23, 63 Position, Panel; Product Range Amp - Te Connectivity - 28AC7953 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 63 Position, Panel; Product Range Amp - Te Connectivity
28AC7953
Circular Connector Plug Size 23, 63 Position, Panel; Product Range Amp - Te Connectivity 28AC7953
CIRCULAR CONNECTOR PLUG SIZE 23, 63 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:FLANGE MOUNT RECEPTACLE; NO. OF CONTACTS:63CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

CIRCULAR CONNECTOR PLUG SIZE 23, 63 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:FLANGE MOUNT RECEPTACLE; NO. OF CONTACTS:63CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7953
Product Name Circular Connector Plug Size 23, 63 Position, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 2 Pair Cables Plug w/Protective Boot (Cat 5e) - 190061(E50424) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details
PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers