TE Connectivity Circular Connector Housings 206136-1

Description
7 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
7 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A1686-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1686-ND
Circular Connector Housings A1686-ND
7 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

7 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-206136-1
Electronic Connector 436-206136-1
7 Pos Crimp Circular Connector, Female, Straight, Black Product overview: 206136-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206136-1 can be used for catalog matching and distributor lookup.

7 Pos Crimp Circular Connector, Female, Straight, Black Product overview: 206136-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206136-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 2211195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2211195
Industrial Circular Connectors 2211195
TE Connectivity 206136-1

TE Connectivity 206136-1

Supplier's Site
 - 206136-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CPC PLUG ASSEMBLY SIZE 23-7

CPC PLUG ASSEMBLY SIZE 23-7

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206136-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206136-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206136-1
CPC PLUG ASSEMBLY SIZE 23-7

CPC PLUG ASSEMBLY SIZE 23-7

Buy Now
Connector; 7; Plug; Wire; 23; All Plastic; 1-3/8-18 UNEF-2A; Free Hanging - 70082969 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 7; Plug; Wire; 23; All Plastic; 1-3/8-18 UNEF-2A; Free Hanging
70082969
Connector; 7; Plug; Wire; 23; All Plastic; 1-3/8-18 UNEF-2A; Free Hanging 70082969
AMP Brand, Black Nylon Housing , Metal-Shell CPC Connector Power density connectors for normal unsealed applications. The power contacts can carry as much as 25 amperes of current. Contacts are sold separately and are located on page 108 . Series 3 use size 17 and 23 cable clamps that are listed with Series 1 CPC. The insulation wire diameter is 0.220 in..

AMP Brand, Black Nylon Housing , Metal-Shell CPC Connector
Power density connectors for normal unsealed applications. The power contacts can carry as much as 25 amperes of current. Contacts are sold separately and are located on page 108 . Series 3 use size 17 and 23 cable clamps that are listed with Series 1 CPC.
The insulation wire diameter is 0.220 in..

Supplier's Site
Circular Connector Plug Size 23, 7 Position Free Hanging; Product Range Amp - Te Connectivity - 46F1150 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23, 7 Position Free Hanging; Product Range Amp - Te Connectivity
46F1150
Circular Connector Plug Size 23, 7 Position Free Hanging; Product Range Amp - Te Connectivity 46F1150
CIRCULAR CONNECTOR PLUG SIZE 23, 7 POSITION FREE HANGING; Product Range:CPC Series 3; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Gender:PlugRoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 23, 7 POSITION FREE HANGING; Product Range:CPC Series 3; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet
Plug, Socket Contact, 7Way; Product Range Amp - Te Connectivity - 98K6417 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Socket Contact, 7Way; Product Range Amp - Te Connectivity
98K6417
Plug, Socket Contact, 7Way; Product Range Amp - Te Connectivity 98K6417
PLUG, SOCKET CONTACT, 7WAY; Product Range:CPC Series 3; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplast ic Body; Connector BodyRoHS Compliant: Yes

PLUG, SOCKET CONTACT, 7WAY; Product Range:CPC Series 3; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplastic Body; Connector BodyRoHS Compliant: Yes

Supplier's Site
CONN PLG HSG FMALE 7POS INLINE - 792-206136-1 - Utmel Electronic Limited
Hong Kong, China
CONN PLG HSG FMALE 7POS INLINE
792-206136-1
CONN PLG HSG FMALE 7POS INLINE 792-206136-1
CONN PLG HSG FMALE 7POS INLINE

CONN PLG HSG FMALE 7POS INLINE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1686-ND 436-206136-1 2211195 206136-1 206136-1 70082969 46F1150 98K6417 792-206136-1
Product Name Circular Connector Housings Electronic Connector Industrial Circular Connectors Connectors Circlr,Industrial,Metal,Assembld/Kitted Connector; 7; Plug; Wire; 23; All Plastic; 1-3/8-18 UNEF-2A; Free Hanging Circular Connector Plug Size 23, 7 Position Free Hanging; Product Range Amp - Te Connectivity Plug, Socket Contact, 7Way; Product Range Amp - Te Connectivity CONN PLG HSG FMALE 7POS INLINE
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Free Hanging Panel
Gender Male / Plug Male / Plug; Female / Jack Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products