TE Connectivity Connectors Circlr,Industrial,Metal,Assembld/Kitted 206207-1

Description
17-3 RECEPT. FREE-HANGING
Request a Quote Datasheet
Description
17-3 RECEPT. FREE-HANGING
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206207-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206207-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206207-1
17-3 RECEPT. FREE-HANGING

17-3 RECEPT. FREE-HANGING

Buy Now
Singapore, Singapore
600V Electronic Connector
436-206207-1
600V Electronic Connector 436-206207-1
3 Pos Male Crimp Receptacle, 600V, Black Thermoplastic Product overview: 206207-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206207-1 can be used for catalog matching and distributor lookup.

3 Pos Male Crimp Receptacle, 600V, Black Thermoplastic Product overview: 206207-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206207-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 2826258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2826258
Industrial Circular Connectors 2826258
TE Connectivity 206207-1

TE Connectivity 206207-1

Supplier's Site
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Housings - A1683-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1683-ND
Circular Connector Housings A1683-ND
3 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line)

3 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Connector; 3; Receptacle; Wire; 17; AllPlastic; 15/16-20 UNEF-2A; Free Hanging - 70082972 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 3; Receptacle; Wire; 17; AllPlastic; 15/16-20 UNEF-2A; Free Hanging
70082972
Connector; 3; Receptacle; Wire; 17; AllPlastic; 15/16-20 UNEF-2A; Free Hanging 70082972
AMP Brand, Black Thermoplastic Housing , Metal-Shell CPC Connector Power density connectors for normal unsealed applications. The power contacts can carry as much as 25 amperes of current. Contacts are sold separately and are located on page 108 . Series 3 use size 17 and 23 cable clamps that are listed with Series 1 CPC. The insulation wire diameter is 0.220 in..

AMP Brand, Black Thermoplastic Housing , Metal-Shell CPC Connector
Power density connectors for normal unsealed applications. The power contacts can carry as much as 25 amperes of current. Contacts are sold separately and are located on page 108 . Series 3 use size 17 and 23 cable clamps that are listed with Series 1 CPC.
The insulation wire diameter is 0.220 in..

Supplier's Site
Circular Connector Receptacle Size 17, 3 Position Free Hanging; Product Range Amp - Te Connectivity - 46F1143 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 17, 3 Position Free Hanging; Product Range Amp - Te Connectivity
46F1143
Circular Connector Receptacle Size 17, 3 Position Free Hanging; Product Range Amp - Te Connectivity 46F1143
CIRCULAR CONNECTOR RECEPTACLE SIZE 17, 3 POSITION FREE HANGING; Product Range:CPC Series 3; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 17, 3 POSITION FREE HANGING; Product Range:CPC Series 3; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site
Circular Connector Housing, Cpc Series 3, Receptacle, 3, Pin, Cable Mount, 17-3 Rohs Compliant Amp - Te Connectivity - 98K6428 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Cpc Series 3, Receptacle, 3, Pin, Cable Mount, 17-3 Rohs Compliant Amp - Te Connectivity
98K6428
Circular Connector Housing, Cpc Series 3, Receptacle, 3, Pin, Cable Mount, 17-3 Rohs Compliant Amp - Te Connectivity 98K6428
Circular Connector Housing, CPC Series 3, Receptacle, 3, Pin, Cable Mount, 17-3 RoHS Compliant: Yes

Circular Connector Housing, CPC Series 3, Receptacle, 3, Pin, Cable Mount, 17-3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 206207-1 436-206207-1 2826258 206207-1 A1683-ND 70082972 46F1143
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted 600V Electronic Connector Industrial Circular Connectors Circular Connector Housings Connector; 3; Receptacle; Wire; 17; AllPlastic; 15/16-20 UNEF-2A; Free Hanging Circular Connector Receptacle Size 17, 3 Position Free Hanging; Product Range Amp - Te Connectivity
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Termination Crimp Crimp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1381-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Industrial Circular Connectors - 1115755 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details