CPC PLUG ASSEMBLY SIZE 23-7
Comm Circular Connect
CPC PLUG ASSEMBLY SIZE 23-7
CPC Series 3 Plug, 7 Pos, Male, Crimp, 600V, Size 23 Product overview: 206226-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206226-1 can be used for catalog matching and distributor lookup.
TE Connectivity 206226-1
TE Connectivity 206226-1
7 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
CONN PLUG HSG MALE 7POS INLINE
CIRCULAR CONNECTOR PLUG SIZE 23, 7 POSITION FREE HANGING; Product Range:CPC Series 3; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Gender:Plug RoHS Compliant: Yes
AMP Brand, Black Thermoplastic Housing , Metal-Shell CPC Connector
Power density connectors for normal unsealed applications. The power contacts can carry as much as 25 amperes of current. Contacts are sold separately and are located on page 108 . Series 3 use size 17 and 23 cable clamps that are listed with Series 1 CPC.
The insulation wire diameter is 0.220 in..
| Powell Electronics, Inc. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 206226-1 | 206226-1 | 436-206226-1 | 2211218 | A16020-ND | 792-206226-1 | 46F1153 | 70082975 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | 600V Electronic Connector | Industrial Circular Connectors | Circular Connector Housings | CONN PLUG HSG MALE 7POS INLINE | Circular Connector Plug Size 23, 7 Position Free Hanging; Product Range Amp - Te Connectivity | Connector; 7; Plug; Wire; 23; All Plastic; 1-3/8-18 UNEF-2A; Free Hanging | |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||
| Termination | Crimp | Crimp | ||||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||||
| Geometry | Straight; Straight | Keyed | Straight |