TE Connectivity Circular Connector Housings 206227-2

Description
7 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
7 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A16018-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A16018-ND
Circular Connector Housings A16018-ND
7 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line)

7 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
600V Electronic Connector
436-206227-2
600V Electronic Connector 436-206227-2
Female Circular Connector, 7 Pos, Crimp, Black, 600V Product overview: 206227-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206227-2 can be used for catalog matching and distributor lookup.

Female Circular Connector, 7 Pos, Crimp, Black, 600V Product overview: 206227-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206227-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector; 7; Receptacle; Wire; 23; AllPlastic; 1-3/8-18 UNEF-2A; 0.220 in. - 70082979 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 7; Receptacle; Wire; 23; AllPlastic; 1-3/8-18 UNEF-2A; 0.220 in.
70082979
Connector; 7; Receptacle; Wire; 23; AllPlastic; 1-3/8-18 UNEF-2A; 0.220 in. 70082979
AMP Brand, Black Thermoplastic Housing , Metal-Shell CPC Connector Power density connectors for normal unsealed applications. The power contacts can carry as much as 25 amperes of current. Contacts are sold separately and are located on page 108 . Series 3 use size 17 and 23 cable clamps that are listed with Series 1 CPC. The insulation wire diameter is 0.220 in..

AMP Brand, Black Thermoplastic Housing , Metal-Shell CPC Connector
Power density connectors for normal unsealed applications. The power contacts can carry as much as 25 amperes of current. Contacts are sold separately and are located on page 108 . Series 3 use size 17 and 23 cable clamps that are listed with Series 1 CPC.
The insulation wire diameter is 0.220 in..

Supplier's Site
Circular Connector Receptacle Size 23, 7 Position Free Hanging; Product Range Amp - Te Connectivity - 46F1152 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 23, 7 Position Free Hanging; Product Range Amp - Te Connectivity
46F1152
Circular Connector Receptacle Size 23, 7 Position Free Hanging; Product Range Amp - Te Connectivity 46F1152
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 7 POSITION FREE HANGING; Product Range:CPC Series 3; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 7 POSITION FREE HANGING; Product Range:CPC Series 3; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A16018-ND 206227-2 436-206227-2 70082979 46F1152
Product Name Circular Connector Housings 600V Electronic Connector Connector; 7; Receptacle; Wire; 23; AllPlastic; 1-3/8-18 UNEF-2A; 0.220 in. Circular Connector Receptacle Size 23, 7 Position Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Connector, N Straight Plug - 190610 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCB Cable Mount Twinax Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Coaxial Connector; Military Connector
View Details
Chameleon - 026-6A07-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details