TE Connectivity Circular Connector Receptacle Size 23 37 Position Free Hanging; Product Range Amp - Te Connectivity 206151-2.

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 23 37 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:37CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:- ROHS COMPLIANT: YES
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 23 37 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:37CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:- ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 23 37 Position Free Hanging; Product Range Amp - Te Connectivity - 28AC7962 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 23 37 Position Free Hanging; Product Range Amp - Te Connectivity
28AC7962
Circular Connector Receptacle Size 23 37 Position Free Hanging; Product Range Amp - Te Connectivity 28AC7962
CIRCULAR CONNECTOR RECEPTACLE SIZE 23 37 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:37CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:- ROHS COMPLIANT: YES

CIRCULAR CONNECTOR RECEPTACLE SIZE 23 37 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:37CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:- ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7962
Product Name Circular Connector Receptacle Size 23 37 Position Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Quad Connector, BNC Jack to Jack (4 Jacks) - 190054 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
MIL-DTL-38999 Quadrax/Twinax: Differential Twinax and Quadrax Connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details