TE Connectivity Standard Circular Connectors 2101553-1

Description
Body Features Circular Connector Insulation Material Type : PEEK Environmental Protection : With Environmental Protection Type : Sealed Hermetically Sealed : Yes Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Number of Power Positions : 7 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3.2 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 23.64 MM  [.93 INCH ] Panel Thickness (Recommended) : 3 MM  [.118 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Centerline (Pitch) : 1.85 MM  [.073 INCH ] Circular Connector Shell Size : 2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature Type : Flange Polarization Code : 2 Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 10 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PEEK Environmental Protection : With Environmental Protection Type : Sealed Hermetically Sealed : Yes Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Number of Power Positions : 7 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3.2 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 23.64 MM  [.93 INCH ] Panel Thickness (Recommended) : 3 MM  [.118 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Centerline (Pitch) : 1.85 MM  [.073 INCH ] Circular Connector Shell Size : 2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature Type : Flange Polarization Code : 2 Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 10 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2101553-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2101553-1
Standard Circular Connectors 2101553-1
Body Features Circular Connector Insulation Material Type : PEEK Environmental Protection : With Environmental Protection Type : Sealed Hermetically Sealed : Yes Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Number of Power Positions : 7 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 3.2 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 23.64 MM  [.93 INCH ] Panel Thickness (Recommended) : 3 MM  [.118 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Operating Voltage (VAC) : 875 Housing Features Centerline (Pitch) : 1.85 MM  [.073 INCH ] Circular Connector Shell Size : 2 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature Type : Flange Polarization Code : 2 Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Quantity : 10 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PEEK
  • Environmental Protection : With
  • Environmental Protection Type : Sealed
  • Hermetically Sealed : Yes
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Black Chromium

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 7
  • Number of Power Positions : 7
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 3.2
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Assembly Length : 23.64 MM  [.93 INCH ]
  • Panel Thickness (Recommended) : 3 MM  [.118 INCH ]
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Operating Voltage (VAC) : 875

Housing Features


  • Centerline (Pitch) : 1.85 MM  [.073 INCH ]
  • Circular Connector Shell Size : 2

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • Panel Mount Feature Type : Flange
  • Polarization Code : 2

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Quantity : 10

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Circular Connector Assemblies - A104606-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A104606-ND
Circular Connector Assemblies A104606-ND
7 Position Circular Connector Receptacle, Female Sockets Solder

7 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
 - 2101553-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PLUG,7 POS,CIRCULAR HD,PCB-POL2

PLUG,7 POS,CIRCULAR HD,PCB-POL2

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2101553-1 A104606-ND 2101553-1 2101553-1
Product Name Standard Circular Connectors Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount
Voltage Rating 875 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers
Standard Circular Connectors - 1-1589062-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details