17-3 RECPT. REV SEX,THRD INSRT
CONN RCPT HSG FMALE 3POS PNL MT
3 Pos Circular Receptacle, Crimp, Straight, Panel Mount Product overview: 206425-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206425-5 can be used for catalog matching and distributor lookup.
CIRCULAR CONNECTOR, RECEPTACLE, 17-3, PANEL; Product Range:CPC Series 3; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Black Thermoplastic Body , Metal-Shell CPC Connector
Power density connectors for normal unsealed applications. The power contacts can carry as much as 25 amperes of current. Contacts are sold separately and are located on page 108 . Series 3 use size 17 and 23 cable clamps that are listed with Series 1 CPC.
The insulation wire diameter is 0.220 in..
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 206425-5 | 17-206425-5-ND | 436-206425-5 | 12H5189 | 70082874 |
| Product Name | Circular Connector Housings | Electronic Connector | Circular Connector, Receptacle, 17-3, Panel; Product Range Amp - Te Connectivity | Connector; 3; Receptacle; Wire; 17; AllPlastic; 15/16-20 UNEF-2A; Panel; Black | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |