TE Connectivity Connectors, Interconnects - Circular Connectors - Circular Connector Housings 206306-1

Description
Comm Circular Connect
Request a Quote Datasheet
Description
Comm Circular Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334576-206306-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334576-206306-1
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334576-206306-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334576-206306-1 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets Number of Positions: 37 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: A Housing Color: Black Standard Package: 1 Mounting: Panel Mount Mounting Feature: Flange Shell Size - Insert: 23-37 Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Polyamide (PA), Nylon Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: 2063061,-206306-1-SI ,-206306-1-CSI,A1364 Base Product Number: 206306 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334576-206306-1
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Female Sockets
Number of Positions: 37
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Contact Size: 16
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: A
Housing Color: Black
Standard Package: 1
Mounting: Panel Mount
Mounting Feature: Flange
Shell Size - Insert: 23-37
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Polyamide (PA), Nylon
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 2063061,-206306-1-SI,-206306-1-CSI,A1364
Base Product Number: 206306
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206306-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206306-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206306-1
23-37 RECEPT REV SEX

23-37 RECEPT REV SEX

Buy Now
Circular Connector Housings - A1364-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1364-ND
Circular Connector Housings A1364-ND
37 Position Circular Connector Receptacle Housing Panel Mount

37 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-206306-1
Electronic Connector 436-206306-1
37-Pos Female Circular Connector, -50°C to 125°C Product overview: 206306-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206306-1 can be used for catalog matching and distributor lookup.

37-Pos Female Circular Connector, -50°C to 125°C Product overview: 206306-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206306-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 1600910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1600910
Industrial Circular Connectors 1600910
TE Connectivity 206306-1

TE Connectivity 206306-1

Supplier's Site
Industrial Circular Connectors - 1904001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1904001
Industrial Circular Connectors 1904001
TE Connectivity 206306-1

TE Connectivity 206306-1

Supplier's Site
Circular Connector Housings - 206306-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206306-1
Circular Connector Housings 206306-1
CONN RCPT HSG FMALE 37POS PNL MT

CONN RCPT HSG FMALE 37POS PNL MT

Supplier's Site Datasheet
Circular Connector Receptacle Size 23, 37 Position, Panel; Product Range Amp - Te Connectivity - 46F326 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 23, 37 Position, Panel; Product Range Amp - Te Connectivity
46F326
Circular Connector Receptacle Size 23, 37 Position, Panel; Product Range Amp - Te Connectivity 46F326
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 37 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 37 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, CPC; 37; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A - 70083009 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 37; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A
70083009
Connector, CPC; 37; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A 70083009
Connector, Receptacle, Number of Positions 37, Plastic Shell, Thermoplastic Housing, Black Color CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Connector, Receptacle, Number of Positions 37, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 206306-1 1334576-206306-1 206306-1 A1364-ND 436-206306-1 1600910 206306-1 46F326 70083009
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Housings Electronic Connector Industrial Circular Connectors Circular Connector Housings Circular Connector Receptacle Size 23, 37 Position, Panel; Product Range Amp - Te Connectivity Connector, CPC; 37; Receptacle; Wire; 23; All Plastic; 1-3/8 in. - 18 UNEF-2A
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount Panel mount Panel Mount Flanged
Contact Size (AWG) 16 AWG
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5622 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details