TE Connectivity Circular Connector Housings 208131-1

Description
9 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
9 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A122394-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A122394-ND
Circular Connector Housings A122394-ND
9 Position Circular Connector Receptacle Housing Panel Mount

9 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Singapore, Singapore
250V Electronic Connector
436-208131-1
250V Electronic Connector 436-208131-1
Circular Crimp Receptacle, Size 13, 9 Pos, IP65, 250V, 105°C Product overview: 208131-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208131-1 can be used for catalog matching and distributor lookup.

Circular Crimp Receptacle, Size 13, 9 Pos, IP65, 250V, 105°C Product overview: 208131-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208131-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Circular, Industrial - Plastic - 208131-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
208131-1
Connectors Circular, Industrial - Plastic 208131-1
CPC RECPT ASSEMBLYSIZE 13-9

CPC RECPT ASSEMBLYSIZE 13-9

Buy Now
Connector/Terminal/Pin - 48877655 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
48877655
Connector/Terminal/Pin 48877655
CIRCULAR CONNECTOR, 9 POSITION, PANEL MOUNT RECEPTACLE, WIRE-TO-WIRE CONNECTOR SYSTEM, RECEPTACLE CONN & HOUSING TYPE, 600 VDC OPER VOLTAGE, 13-9 SHELL SIZE, PIN CONTACT TYPE, FLANGE W/THREADED INSERTS PANEL MOUNT TYPE. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, 9 POSITION, PANEL MOUNT RECEPTACLE, WIRE-TO-WIRE CONNECTOR SYSTEM, RECEPTACLE CONN & HOUSING TYPE, 600 VDC OPER VOLTAGE, 13-9 SHELL SIZE, PIN CONTACT TYPE, FLANGE W/THREADED INSERTS PANEL MOUNT TYPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circular Connector, Receptacle, 13-9, Panel; Product Range Amp - Te Connectivity - 07C8739 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 13-9, Panel; Product Range Amp - Te Connectivity
07C8739
Circular Connector, Receptacle, 13-9, Panel; Product Range Amp - Te Connectivity 07C8739
CIRCULAR CONNECTOR, RECEPTACLE, 13-9, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 13-9, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122394-ND 208131-1 436-208131-1 208131-1 48877655 07C8739
Product Name Circular Connector Housings 250V Electronic Connector Connectors Circular, Industrial - Plastic Connector/Terminal/Pin Circular Connector, Receptacle, 13-9, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
DIN 41612 - 39-XC5A-0122-A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers