TE Connectivity 600V Electronic Connector 206060-1

Description
4 Pos Circular Connector, Female, Crimp, Straight, 600V, IP65 Product overview: 206060-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206060-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos Circular Connector, Female, Crimp, Straight, 600V, IP65 Product overview: 206060-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206060-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V Electronic Connector
436-206060-1
600V Electronic Connector 436-206060-1
4 Pos Circular Connector, Female, Crimp, Straight, 600V, IP65 Product overview: 206060-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206060-1 can be used for catalog matching and distributor lookup.

4 Pos Circular Connector, Female, Crimp, Straight, 600V, IP65 Product overview: 206060-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206060-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 6806762P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806762P
Industrial Circular Connectors 6806762P
TE Connectivity 206060-1

TE Connectivity 206060-1

Supplier's Site
Industrial Circular Connectors - 6806762 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806762
Industrial Circular Connectors 6806762
TE Connectivity 206060-1

TE Connectivity 206060-1

Supplier's Site
Industrial Circular Connectors - 1355149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1355149
Industrial Circular Connectors 1355149
TE Connectivity 206060-1

TE Connectivity 206060-1

Supplier's Site
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Housings - A1300-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1300-ND
Circular Connector Housings A1300-ND
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206060-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206060-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206060-1
CPC PLUG ASSEMBLY SIZE 11-4

CPC PLUG ASSEMBLY SIZE 11-4

Buy Now
Circular Connectors - Circular Connectors - Housings - 206060-1 - 1122887-206060-1 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 206060-1
1122887-206060-1
Circular Connectors - Circular Connectors - Housings - 206060-1 1122887-206060-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1122887-206060-1 Packaging: Bulk Type: For Female Sockets Number of Positions: 4 Mounting Style: Free Hanging (In-Line) Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: A Housing Color: Black Shell Size - Insert: 11-4 Categories: Connectors, Interconnects Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled Insert Material: Thermoplastic Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1122887-206060-1
Packaging: Bulk
Type: For Female Sockets
Number of Positions: 4
Mounting Style: Free Hanging (In-Line)
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Threaded
Contact Size: 16
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: A
Housing Color: Black
Shell Size - Insert: 11-4
Categories: Connectors, Interconnects
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Insert Material: Thermoplastic
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)

Buy Now
Circular Connector, Plug, Size 11, 4 Position, Free Hanging; Product Range Amp - Te Connectivity - 44F8386 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 11, 4 Position, Free Hanging; Product Range Amp - Te Connectivity
44F8386
Circular Connector, Plug, Size 11, 4 Position, Free Hanging; Product Range Amp - Te Connectivity 44F8386
CIRCULAR CONNECTOR, PLUG, SIZE 11, 4 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 11, 4 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Connectors >> Connector Shells
206060-1
Connectors >> Connector Shells 206060-1
- Connector Shells ROHS

- Connector Shells ROHS

Supplier's Site Datasheet
Circular Connector Housings - 206060-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206060-1
Circular Connector Housings 206060-1
CONN PLUG HSG FMALE 4POS INLINE

CONN PLUG HSG FMALE 4POS INLINE

Supplier's Site Datasheet
Connector, CPC; 4; Plug; Wire; 11; All Plastic; 5/8 - 24 UNEF-2A; Free Hanging - 70082939 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 4; Plug; Wire; 11; All Plastic; 5/8 - 24 UNEF-2A; Free Hanging
70082939
Connector, CPC; 4; Plug; Wire; 11; All Plastic; 5/8 - 24 UNEF-2A; Free Hanging 70082939
CPC Connectors, Thermoplastic Housing Material, Free Hanging Mounting Type CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page . RoHS compliant, ELV compliant

CPC Connectors, Thermoplastic Housing Material, Free Hanging Mounting Type
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .
RoHS compliant, ELV compliant

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-206060-1 6806762P 6806762 1355149 206060-1 A1300-ND 206060-1 1122887-206060-1 44F8386 206060-1 206060-1 70082939
Product Name 600V Electronic Connector Industrial Circular Connectors Industrial Circular Connectors Industrial Circular Connectors Circular Connector Housings Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connectors - Circular Connectors - Housings - 206060-1 Circular Connector, Plug, Size 11, 4 Position, Free Hanging; Product Range Amp - Te Connectivity Connectors >> Connector Shells Circular Connector Housings Connector, CPC; 4; Plug; Wire; 11; All Plastic; 5/8 - 24 UNEF-2A; Free Hanging
Gender Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack Female / Jack Male / Plug Male / Plug Male / Plug
Termination Crimp
Voltage Rating 600 volts
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details