TE Connectivity Circular Connector, Plug, Size 17, 16 Position, Free Hanging; Product Range Amp - Te Connectivity 206037-1.

Description
CIRCULAR CONNECTOR, PLUG, SIZE 17, 16 POSITION, FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:16CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES
Description
CIRCULAR CONNECTOR, PLUG, SIZE 17, 16 POSITION, FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:16CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 17, 16 Position, Free Hanging; Product Range Amp - Te Connectivity - 26AC6445 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 17, 16 Position, Free Hanging; Product Range Amp - Te Connectivity
26AC6445
Circular Connector, Plug, Size 17, 16 Position, Free Hanging; Product Range Amp - Te Connectivity 26AC6445
CIRCULAR CONNECTOR, PLUG, SIZE 17, 16 POSITION, FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:16CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

CIRCULAR CONNECTOR, PLUG, SIZE 17, 16 POSITION, FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:16CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6445
Product Name Circular Connector, Plug, Size 17, 16 Position, Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
PCI Express - 10018783-11121TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers