TE Connectivity Standard Circular Connectors 2101677-1

Description
Body Features Circular Connector Insulation Material Type : PEEK Hermetically Sealed : Yes Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Number of Positions : 40 Number of Signal Positions : 40 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (INCH) : 1.344 Panel Thickness (Recommended) : 5 MM  [.197 INCH ] Wire Size (AWG) : 28 Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Circular Connector Shell Size : 5 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Polarization Code : 1 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : PEEK Hermetically Sealed : Yes Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Number of Positions : 40 Number of Signal Positions : 40 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (INCH) : 1.344 Panel Thickness (Recommended) : 5 MM  [.197 INCH ] Wire Size (AWG) : 28 Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Circular Connector Shell Size : 5 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Polarization Code : 1 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2101677-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2101677-1
Standard Circular Connectors 2101677-1
Body Features Circular Connector Insulation Material Type : PEEK Hermetically Sealed : Yes Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Number of Positions : 40 Number of Signal Positions : 40 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length (INCH) : 1.344 Panel Thickness (Recommended) : 5 MM  [.197 INCH ] Wire Size (AWG) : 28 Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Circular Connector Shell Size : 5 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Polarization Code : 1 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PEEK
  • Hermetically Sealed : Yes
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Black Chromium

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 40
  • Number of Signal Positions : 40

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Assembly Length (INCH) : 1.344
  • Panel Thickness (Recommended) : 5 MM  [.197 INCH ]
  • Wire Size (AWG) : 28

Housing Features


  • Centerline (Pitch) : 1.45 MM  [.057 INCH ]
  • Circular Connector Shell Size : 5

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Polarization Code : 1

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Rcpt,7 Pos,sz105 W/solder Cups,140 Pol Amp - Te Connectivity - 59Y8184 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt,7 Pos,sz105 W/solder Cups,140 Pol Amp - Te Connectivity
59Y8184
Rcpt,7 Pos,sz105 W/solder Cups,140 Pol Amp - Te Connectivity 59Y8184
RCPT,7 POS,Sz105 w/SOLDER CUPS,140 POL

RCPT,7 POS,Sz105 w/SOLDER CUPS,140 POL

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2101677-1 59Y8184
Product Name Standard Circular Connectors Rcpt,7 Pos,sz105 W/solder Cups,140 Pol Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

7.5A 250V Electronic Connector - 436-1-207369-1 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Voltage Rating 250 volts
Current Rating 7.5 amps
View Details
5 suppliers
Circular Connector Contacts - 097-0036-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers