TE Connectivity Datasheets for Digital Potentiometers
Digital potentiometers are three-terminal resistors with an adjustable center connection. To set the output resistance, a digital signal is sent through an electrical interface.
Digital Potentiometers: Learn more
| Product Name | Notes |
|---|---|
| Body Features Angular Sensing Range (DEG) : 325 Weight (OZ) : .7 Configuration Features Electrical Connection : Gold Plated Brass Terminals Dimensions Shaft Diameter : 3.18 MM [.125 INCH ] Electrical Characteristics Input Current (WATT) : Vsupply/1KΩ Output... | |
| Body Features Angular Sensing Range (DEG) : 325 Weight (OZ) : .7 Configuration Features Electrical Connection : Gold Plated Brass Terminals Dimensions Shaft Diameter : 3.18 MM [.125 INCH ] Electrical Characteristics Input Current (WATT) : Vsupply/20KΩ Output... | |
| Body Features Angular Sensing Range (DEG) : 325 Weight (OZ) : .7 Configuration Features Electrical Connection : Gold Plated Brass Terminals Dimensions Shaft Diameter : 3.18 MM [.125 INCH ] Electrical Characteristics Input Current (WATT) : Vsupply/5KΩ Output... | |
| Body Features Angular Sensing Range (DEG) : 330 Weight (OZ) : .7 Configuration Features Electrical Connection : Gold Plated Brass Terminals Dimensions Shaft Diameter : 3.18 MM [.125 INCH ] Electrical Characteristics Input Current (WATT) : Vsupply/10KΩ Output... | |
| Body Features Angular Sensing Range (DEG) : 330 Weight (OZ) : .7 Configuration Features Electrical Connection : Gold Plated Brass Terminals Dimensions Shaft Diameter : 3.18 MM [.125 INCH ] Electrical Characteristics Input Current (WATT) : Vsupply/1KΩ Output... | |
| Body Features Angular Sensing Range (DEG) : 330 Weight (OZ) : .7 Configuration Features Electrical Connection : Gold Plated Brass Terminals Dimensions Shaft Diameter : 3.18 MM [.125 INCH ] Electrical Characteristics Input Current (WATT) : Vsupply/5KΩ Output... | |
| Body Features Angular Sensing Range (DEG) : 340 Weight (OZ) : .6 Configuration Features Electrical Connection : Gold Plated Brass Terminals Dimensions Shaft Diameter : 3.18 MM [.125 INCH ] Electrical Characteristics Input Current (WATT) : Vsupply/1KΩ Output... | |
| Body Features Angular Sensing Range (DEG) : 340 Weight (OZ) : .9 Configuration Features Electrical Connection : Gold Plated Brass Terminals Dimensions Shaft Diameter : 3.175 MM [.125 INCH ] Electrical Characteristics Input Current (WATT) : Vsupply/10KΩ Output... | |
| Body Features Angular Sensing Range (DEG) : 340 Weight (OZ) : .9 Configuration Features Electrical Connection : Gold Plated Brass Terminals Dimensions Shaft Diameter : 3.18 MM [.125 INCH ] Electrical Characteristics Input Current (WATT) : Vsupply/1KΩ Output... | |
| Body Features Angular Sensing Range (DEG) : 340 Weight (OZ) : 2 Configuration Features Electrical Connection : Gold Plated Brass Terminals Dimensions Shaft Diameter : 6.35 MM [.25 INCH ] Electrical Characteristics Input Current (WATT) : Vsupply/2KΩ Output... | |
| Body Features Angular Sensing Range (DEG) : 340 Weight (OZ) : 2 Configuration Features Electrical Connection : Gold Plated Brass Terminals Dimensions Shaft Diameter : 6.35 MM [.25 INCH ] Electrical Characteristics Input Current (WATT) : Vsupply/5KΩ Output... | |
| Body Features Angular Sensing Range (DEG) : 344 Weight (OZ) : .6 Configuration Features Electrical Connection : Gold Plated Brass Terminals Dimensions Shaft Diameter : 3.175 MM [.125 INCH ] Electrical Characteristics Input Current (WATT) : Vsupply/10KΩ Output... | |
| Body Features Angular Sensing Range (DEG) : 344 Weight (OZ) : .6 Configuration Features Electrical Connection : Gold Plated Brass Terminals Dimensions Shaft Diameter : 3.18 MM [.125 INCH ] Electrical Characteristics Input Current (WATT) : Vsupply/1KΩ Output... | |
| Body Features Angular Sensing Range (DEG) : 344 Weight (OZ) : .6 Configuration Features Electrical Connection : Gold Plated Brass Terminals Dimensions Shaft Diameter : 3.18 MM [.125 INCH ] Electrical Characteristics Input Current (WATT) : Vsupply/20KΩ Output... | |
| Body Features Angular Sensing Range (DEG) : 344 Weight (OZ) : .6 Configuration Features Electrical Connection : Gold Plated Brass Terminals Dimensions Shaft Diameter : 3.18 MM [.125 INCH ] Electrical Characteristics Input Current (WATT) : Vsupply/2KΩ Output... | |
| Body Features Angular Sensing Range (DEG) : 354 Weight (OZ) : 3.5 Configuration Features Electrical Connection : Gold Plated Brass Terminals Dimensions Shaft Diameter : 6.35 MM [.25 INCH ] Electrical Characteristics Input Current (WATT) : Vsupply/5KΩ Output... |