TE Connectivity Industrial Circular Connectors 207486-1

Description
TE Connectivity 207486-1
Request a Quote Datasheet
Description
TE Connectivity 207486-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 6806839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806839
Industrial Circular Connectors 6806839
TE Connectivity 207486-1

TE Connectivity 207486-1

Supplier's Site
Industrial Circular Connectors - 6806839P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806839P
Industrial Circular Connectors 6806839P
TE Connectivity 207486-1

TE Connectivity 207486-1

Supplier's Site
Industrial Circular Connectors - 1616032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1616032
Industrial Circular Connectors 1616032
TE Connectivity 207486-1

TE Connectivity 207486-1

Supplier's Site
Circular Connector Housings - A16030-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A16030-ND
Circular Connector Housings A16030-ND
16 (12 + 4 Power) Position Circular Connector Receptacle Housing Panel Mount

16 (12 + 4 Power) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 207486-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
207486-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 207486-1
SIZE 23-16 RECEPTACLECPC

SIZE 23-16 RECEPTACLECPC

Buy Now
 - 207486-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SIZE 23-16 RECEPTACLE,CPC

SIZE 23-16 RECEPTACLE,CPC

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
Electronic Connector
436-207486-1
Electronic Connector 436-207486-1
SIZE 23-16 Receptacle, 16 Pos, Crimp, Straight, Black Product overview: 207486-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-207486-1 can be used for catalog matching and distributor lookup.

SIZE 23-16 Receptacle, 16 Pos, Crimp, Straight, Black Product overview: 207486-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-207486-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1363767-207486-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1363767-207486-1
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1363767-207486-1
Win Source Part Number: 1363767-207486-1 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 36 pct. Type: For Male Pins MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CPC Series 4 Package: Bulk Product Status: Active Base Product Number: 207486 Mounting Type: Panel Mount HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Unshielded Connector Type: Receptacle Housing Contact Type: Crimp Number of Positions: 16 (12 + 4 Power) Fastening Type: Threaded Contact Shape: Circular, Rectangular Material Flammability Rating: UL94 V-0 Shell Size - Insert: 23-16M Mounting Feature: Flange Orientation: Keyed Shell Material: Polyamide (PA), Nylon Housing Color: Black Note: Contacts Not Included Insert Material: Thermoplastic

Win Source Part Number: 1363767-207486-1
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 36 pct.
Type: For Male Pins
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CPC Series 4
Package: Bulk
Product Status: Active
Base Product Number: 207486
Mounting Type: Panel Mount
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Unshielded
Connector Type: Receptacle Housing
Contact Type: Crimp
Number of Positions: 16 (12 + 4 Power)
Fastening Type: Threaded
Contact Shape: Circular, Rectangular
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 23-16M
Mounting Feature: Flange
Orientation: Keyed
Shell Material: Polyamide (PA), Nylon
Housing Color: Black
Note: Contacts Not Included
Insert Material: Thermoplastic

Buy Now Datasheet
CONN RCPT HSG MALE 16POS PNL MT - 792-207486-1 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT HSG MALE 16POS PNL MT
792-207486-1
CONN RCPT HSG MALE 16POS PNL MT 792-207486-1
CONN RCPT HSG MALE 16POS PNL MT

CONN RCPT HSG MALE 16POS PNL MT

Supplier's Site
Connector; 16; Receptacle; Wire; 23; All Plastic; 1-3/8 - 18 UNEF-2A; Black - 70082987 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 16; Receptacle; Wire; 23; All Plastic; 1-3/8 - 18 UNEF-2A; Black
70082987
Connector; 16; Receptacle; Wire; 23; All Plastic; 1-3/8 - 18 UNEF-2A; Black 70082987
Metal-Shell CPC Connector, AMP Brand, Black Color Thermoplastic Housing Material Combination of standard and power density connectors for normal unsealed applications. Accept size 16 multimate and the power contacts. Combine the signal and coaxial capabilities of Series 1 with the power circuit capabilities of Series 3 connectors. Contacts are sold separately and are located on pages and . The tools, contacts, and accessory items used in Series 1 and Series 3 are used in Series 4. No additional items are required. The panel attachment method is square flange.

Metal-Shell CPC Connector, AMP Brand, Black Color Thermoplastic Housing Material
Combination of standard and power density connectors for normal unsealed applications. Accept size 16 multimate and the power contacts. Combine the signal and coaxial capabilities of Series 1 with the power circuit capabilities of Series 3 connectors. Contacts are sold separately and are located on pages and . The tools, contacts, and accessory items used in Series 1 and Series 3 are used in Series 4. No additional items are required.
The panel attachment method is square flange.

Supplier's Site
Circular Connector Receptacle Size 23, 16 Position, Panel; Product Range Amp - Te Connectivity - 46F1162 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 23, 16 Position, Panel; Product Range Amp - Te Connectivity
46F1162
Circular Connector Receptacle Size 23, 16 Position, Panel; Product Range Amp - Te Connectivity 46F1162
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 16 POSITION, PANEL; Product Range:CPC Series 4; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 16 POSITION, PANEL; Product Range:CPC Series 4; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Housing, Cpc Series 4, Receptacle, 16, Pin, Panel Mount, 12-4 Rohs Compliant Amp - Te Connectivity - 23T9789 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Cpc Series 4, Receptacle, 16, Pin, Panel Mount, 12-4 Rohs Compliant Amp - Te Connectivity
23T9789
Circular Connector Housing, Cpc Series 4, Receptacle, 16, Pin, Panel Mount, 12-4 Rohs Compliant Amp - Te Connectivity 23T9789
Circular Connector Housing, CPC Series 4, Receptacle, 16, Pin, Panel Mount, 12-4 RoHS Compliant: Yes

Circular Connector Housing, CPC Series 4, Receptacle, 16, Pin, Panel Mount, 12-4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6806839 6806839P A16030-ND 207486-1 207486-1 436-207486-1 1363767-207486-1 792-207486-1 70082987 46F1162
Product Name Industrial Circular Connectors Industrial Circular Connectors Circular Connector Housings Connectors Circlr,Industrial,Metal,Assembld/Kitted Electronic Connector Connectors, Interconnects - Circular Connectors - Circular Connector Housings CONN RCPT HSG MALE 16POS PNL MT Connector; 16; Receptacle; Wire; 23; All Plastic; 1-3/8 - 18 UNEF-2A; Black Circular Connector Receptacle Size 23, 16 Position, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight; Straight Straight Keyed Straight
Unlock Full Specs
to access all available technical data

Similar Products

Silver Plated Wire Contacts - 1319-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details