TE Connectivity Circular Connector Plug Size 23 22 Position Free Hanging; Product Range Amp - Te Connectivity 206612-1.

Description
CIRCULAR CONNECTOR PLUG SIZE 23 22 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 4; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:22CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 23 22 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 4; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:22CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 23 22 Position Free Hanging; Product Range Amp - Te Connectivity - 28AC7978 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 23 22 Position Free Hanging; Product Range Amp - Te Connectivity
28AC7978
Circular Connector Plug Size 23 22 Position Free Hanging; Product Range Amp - Te Connectivity 28AC7978
CIRCULAR CONNECTOR PLUG SIZE 23 22 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 4; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:22CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES

CIRCULAR CONNECTOR PLUG SIZE 23 22 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 4; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:22CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7978
Product Name Circular Connector Plug Size 23 22 Position Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111181 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details
Chameleon - 026-6A07-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details