TE Connectivity Electronic Connector 206305-1

Description
37 Pin Male Circular Connector, Crimp, ST, -50C to 125C Product overview: 206305-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206305-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
37 Pin Male Circular Connector, Crimp, ST, -50C to 125C Product overview: 206305-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206305-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
436-206305-1
Electronic Connector 436-206305-1
37 Pin Male Circular Connector, Crimp, ST, -50C to 125C Product overview: 206305-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206305-1 can be used for catalog matching and distributor lookup.

37 Pin Male Circular Connector, Crimp, ST, -50C to 125C Product overview: 206305-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206305-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 1600926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1600926
Industrial Circular Connectors 1600926
TE Connectivity 206305-1

TE Connectivity 206305-1

Supplier's Site
Industrial Circular Connectors - 1354640 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1354640
Industrial Circular Connectors 1354640
TE Connectivity 206305-1

TE Connectivity 206305-1

Supplier's Site
 - 206305-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CPC PLUG ASSEMBLY SIZE 23-37

CPC PLUG ASSEMBLY SIZE 23-37

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334505-206305-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334505-206305-1
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334505-206305-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334505-206305-1 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Male Pins Number of Positions: 37 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: A Housing Color: Black Standard Package: 100 Mounting: Free Hanging (In-Line) Shell Size - Insert: 23-37 Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: 2063051,-206305-1-SI ,A1359,2266-206305-1 ,-206305-1-CSI Base Product Number: 206305 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334505-206305-1
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Male Pins
Number of Positions: 37
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Threaded
Contact Size: 16
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: A
Housing Color: Black
Standard Package: 100
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 23-37
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 2063051,-206305-1-SI,A1359,2266-206305-1,-206305-1-CSI
Base Product Number: 206305
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Circular Connector Housings - A1359-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1359-ND
Circular Connector Housings A1359-ND
37 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

37 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206305-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206305-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206305-1
CPC PLUG ASSEMBLY SIZE 23-37

CPC PLUG ASSEMBLY SIZE 23-37

Buy Now
Circular Connector Housings - 206305-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206305-1
Circular Connector Housings 206305-1
CONN PLUG HSG MALE 37POS INLINE

CONN PLUG HSG MALE 37POS INLINE

Supplier's Site Datasheet
Connector, CPC; 37; Plug; Wire; 23; AllPlastic; 1-3/8 in. - 18 UNEF-2A; Black - 70083010 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 37; Plug; Wire; 23; AllPlastic; 1-3/8 in. - 18 UNEF-2A; Black
70083010
Connector, CPC; 37; Plug; Wire; 23; AllPlastic; 1-3/8 in. - 18 UNEF-2A; Black 70083010
Connector, Plug,, Number of Positions 37, Plastic Shell, Thermoplastic Housing, Black Color CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Connector, Plug,, Number of Positions 37, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Supplier's Site
Futian, Shenzhen, China
Connectors >> Connector Shells
206305-1
Connectors >> Connector Shells 206305-1
- Connector Shells ROHS

- Connector Shells ROHS

Supplier's Site Datasheet
CONN PLUG HSG MALE 37POS INLINE - 792-206305-1 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG HSG MALE 37POS INLINE
792-206305-1
CONN PLUG HSG MALE 37POS INLINE 792-206305-1
CONN PLUG HSG MALE 37POS INLINE

CONN PLUG HSG MALE 37POS INLINE

Supplier's Site
Circular Connector, Plug, Size 23, 37 Position, Free Hanging; Product Range Amp - Te Connectivity - 46F328 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 23, 37 Position, Free Hanging; Product Range Amp - Te Connectivity
46F328
Circular Connector, Plug, Size 23, 37 Position, Free Hanging; Product Range Amp - Te Connectivity 46F328
CIRCULAR CONNECTOR, PLUG, SIZE 23, 37 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 23, 37 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:37Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site
206305-1 Rohs Compliant Amp - Te Connectivity - 84AC3596 - Newark, An Avnet Company
Chicago, IL, United States
206305-1 Rohs Compliant Amp - Te Connectivity
84AC3596
206305-1 Rohs Compliant Amp - Te Connectivity 84AC3596
206305-1 ROHS COMPLIANT: YES

206305-1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics DigiKey Heilind Electronics, Inc. ODG (Origin Data Global) Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-206305-1 1600926 206305-1 1334505-206305-1 A1359-ND 206305-1 206305-1 70083010 206305-1 792-206305-1 46F328 84AC3596
Product Name Electronic Connector Industrial Circular Connectors Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector Housings Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Housings Connector, CPC; 37; Plug; Wire; 23; AllPlastic; 1-3/8 in. - 18 UNEF-2A; Black Connectors >> Connector Shells CONN PLUG HSG MALE 37POS INLINE Circular Connector, Plug, Size 23, 37 Position, Free Hanging; Product Range Amp - Te Connectivity 206305-1 Rohs Compliant Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight; Straight Straight A
Termination Crimp
Mounting Cable mount Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products