TE Connectivity 600V Electronic Connector 206486-2

Description
Comm Circular Connect
Request a Quote Datasheet
Description
Comm Circular Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
600V Electronic Connector
436-206486-2
600V Electronic Connector 436-206486-2
9 Pos Circular Crimp Receptacle, 600V, Size 11, Black Product overview: 206486-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206486-2 can be used for catalog matching and distributor lookup.

9 Pos Circular Crimp Receptacle, 600V, Size 11, Black Product overview: 206486-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206486-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - A1373-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1373-ND
Circular Connector Housings A1373-ND
9 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

9 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206486-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206486-2
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206486-2
CPC RECPT ASSEMBLY SIZE 11-9

CPC RECPT ASSEMBLY SIZE 11-9

Buy Now
Industrial Circular Connectors - 372507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
372507
Industrial Circular Connectors 372507
TE Connectivity 206486-2

TE Connectivity 206486-2

Supplier's Site
Circular Connector Receptacle Size 11, 9 Position Free Hanging; Product Range Amp - Te Connectivity - 46F1126 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 11, 9 Position Free Hanging; Product Range Amp - Te Connectivity
46F1126
Circular Connector Receptacle Size 11, 9 Position Free Hanging; Product Range Amp - Te Connectivity 46F1126
CIRCULAR CONNECTOR RECEPTACLE SIZE 11, 9 POSITION FREE HANGING; Product Range:CPC Series 2; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 11, 9 POSITION FREE HANGING; Product Range:CPC Series 2; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing; CPC Receptacle; AMP/Series 2; 11; 9; Free Hanging; Wire - 70082951 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector Housing; CPC Receptacle; AMP/Series 2; 11; 9; Free Hanging; Wire
70082951
Connector Housing; CPC Receptacle; AMP/Series 2; 11; 9; Free Hanging; Wire 70082951
AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1. It is used with pin contacts.

AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector
High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1.
It is used with pin contacts.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 206486-2 436-206486-2 A1373-ND 206486-2 372507 46F1126 70082951
Product Name 600V Electronic Connector Circular Connector Housings Connectors Circlr,Industrial,Metal,Assembld/Kitted Industrial Circular Connectors Circular Connector Receptacle Size 11, 9 Position Free Hanging; Product Range Amp - Te Connectivity Connector Housing; CPC Receptacle; AMP/Series 2; 11; 9; Free Hanging; Wire
Termination Crimp Crimp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Free Hanging
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

 - ALBKM08-FM8BR4-SL - Powell Electronics, Inc.
Specs
Mounting Front
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5310/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers