Comm Circular Connect
TE Connectivity 206486-1
TE Connectivity 206486-1
9 Position Circular Connector Receptacle Housing Panel Mount
CPC RECPT ASSEMBLY SIZE 11-9
9 Pos Circular Receptacle, Crimp, Size 11, Black Product overview: 206486-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206486-1 can be used for catalog matching and distributor lookup.
CONN RCPT HSNG MALE 9POS PNL MNT
CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 9 POSITION, PANEL; Product Range:CPC Series 2; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
Circular Connector Housing, CPC Series 2, Receptacle, 9, Pin, Flange Mount, 11-9 RoHS Compliant: Yes
AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector
High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1.
Square flange method panel attachment.
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 206486-1 | 372490 | 1648563 | A1372-ND | 206486-1 | 436-206486-1 | 206486-1 | 46F1125 | 70082946 |
| Product Name | Industrial Circular Connectors | Industrial Circular Connectors | Circular Connector Housings | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Electronic Connector | Circular Connector Housings | Circular Connector Receptacle, Size 11, 9 Position, Panel; Product Range Amp - Te Connectivity | Connector Housing; CPC Receptacle; AMP/Series 2; 11; 9; Mounting Holes; Wire | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack | |||||||
| Geometry | Straight; Straight | Straight; Straight | Straight | ||||||
| Termination | Crimp | Crimp | Crimp |