CPC RECPT ASSEMBLY SIZE 17-28
Comm Circular Connect
28 Position Circular Connector Receptacle Housing Panel Mount
Circular Receptacle Connector, 28 Pos, Crimp, 7.5A, Size 17, Black Product overview: 206038-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206038-4 can be used for catalog matching and distributor lookup.
CIRCULAR CONNECTOR, RECEPTACLE, 17-28, PANEL; Product Range:CPC Series 2; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:28Contacts;
CPC RECPT ASSEMBLY SIZE 17-28
AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector
High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1.
Square flange method panel attachment.
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 206038-4 | A105001-ND | 436-206038-4 | 89C2360 | 41AJ6011 | 70082866 |
| Product Name | Circular Connector Housings | 7.5A Electronic Connector | Circular Connector, Receptacle, 17-28, Panel; Product Range Amp - Te Connectivity | Cpc Recpt Assembly Size 17-28 Amp - Te Connectivity | Connector Housing; CPC Receptacle; AMP/Series 2; 17; 28; Panel; Wire; 4-40 | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Panel Mount | Flanged | ||||
| Termination | Crimp | |||||
| Current Rating | 7.5 amps | 7.5 amps |