TE Connectivity Standard Circular Connectors 2102353-1

Description
Body Features Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 30.86 MM  [1.21 INCH ] Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : N Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet
Description
Body Features Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 30.86 MM  [1.21 INCH ] Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : N Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2102353-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2102353-1
Standard Circular Connectors 2102353-1
Body Features Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 30.86 MM  [1.21 INCH ] Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : N Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Plug Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Signal Characteristics Data Rate (GBS) : 10

Body Features


  • Shell Base Material : Aluminum
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 8

Dimensions


  • Assembly Length : 30.86 MM  [1.21 INCH ]

Housing Features


  • Circular Connector Shell Size : 8

Mechanical Attachment


  • Polarization Code : N

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Circular Connector Plug
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire

Signal Characteristics


  • Data Rate (GBS) : 10
Buy Now Datasheet
Circular Connector Assemblies - A104062-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A104062-ND
Circular Connector Assemblies A104062-ND
8 Position Circular Connector Plug, Female Sockets Solder

8 Position Circular Connector Plug, Female Sockets Solder

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2102353-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2102353-1
Modular Connectors / Ethernet Connectors 2102353-1
Modular Connectors / Ethernet Connectors FAS-T 10GB PLUG KIT, ElNi

Modular Connectors / Ethernet Connectors FAS-T 10GB PLUG KIT, ElNi

Buy Now Datasheet
Ceelok Fas-T, Plug Kit, Ni Amp - Te Connectivity - 76AC4216 - Newark, An Avnet Company
Chicago, IL, United States
Ceelok Fas-T, Plug Kit, Ni Amp - Te Connectivity
76AC4216
Ceelok Fas-T, Plug Kit, Ni Amp - Te Connectivity 76AC4216
CeeLok FAS-T, Plug Kit, Ni

CeeLok FAS-T, Plug Kit, Ni

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102353-1 A104062-ND 2102353-1 76AC4216
Product Name Standard Circular Connectors Circular Connector Assemblies Modular Connectors / Ethernet Connectors Ceelok Fas-T, Plug Kit, Ni Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors Modular Connector and RJ Connector
Mounting Free Hanging (In-Line) Cable Mount
Voltage Rating 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Modular/Ethernet Connector Accessories - A34352-ND - DigiKey
Specs
Connector Type Modular Connector and RJ Connector
View Details
3 suppliers
RF Connectors - 1060772-2 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1586862-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 600 volts
View Details
4 suppliers