TE Connectivity Standard Circular Connectors 2102354-1

Description
Configuration Features Number of Positions : 8 Housing Features Circular Connector Shell Size : 08 Mechanical Attachment Polarization Code : N Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Cable Shell Type : Jam Nut Receptacle
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 8 Housing Features Circular Connector Shell Size : 08 Mechanical Attachment Polarization Code : N Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Cable Shell Type : Jam Nut Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2102354-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2102354-1
Standard Circular Connectors 2102354-1
Configuration Features Number of Positions : 8 Housing Features Circular Connector Shell Size : 08 Mechanical Attachment Polarization Code : N Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Cable Shell Type : Jam Nut Receptacle

Configuration Features


  • Number of Positions : 8

Housing Features


  • Circular Connector Shell Size : 08

Mechanical Attachment


  • Polarization Code : N

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Cable
  • Shell Type : Jam Nut Receptacle
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2102354-1
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 097-0165-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Circular Connector Contacts - 1734-1-2349180-2TR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 11 to 12 AWG
View Details
Standard Circular Connectors - 1-293475-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
View Details
4 suppliers
Standard Circular Connectors - 1-1589063-0 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details