TE Connectivity Circular Connector Housings 205840-4

Description
28 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
28 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A106213-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A106213-ND
Circular Connector Housings A106213-ND
28 Position Circular Connector Receptacle Housing Panel Mount

28 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Cpc Rcpt Assy 17-28 W/inserts Rohs Compliant Amp - Te Connectivity - 12H5114 - Newark, An Avnet Company
Chicago, IL, United States
Cpc Rcpt Assy 17-28 W/inserts Rohs Compliant Amp - Te Connectivity
12H5114
Cpc Rcpt Assy 17-28 W/inserts Rohs Compliant Amp - Te Connectivity 12H5114
CPC RCPT ASSY 17-28 W/INSERTS ROHS COMPLIANT: YES

CPC RCPT ASSY 17-28 W/INSERTS ROHS COMPLIANT: YES

Supplier's Site
Connector Housing; CPC Receptacle; AMP/Series 2; 17; 28; Panel; Wire; 4-40 - 70082864 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector Housing; CPC Receptacle; AMP/Series 2; 17; 28; Panel; Wire; 4-40
70082864
Connector Housing; CPC Receptacle; AMP/Series 2; 17; 28; Panel; Wire; 4-40 70082864
AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1. Square flange method panel attachment.

AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector
High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1.
Square flange method panel attachment.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106213-ND 12H5114 70082864
Product Name Circular Connector Housings Cpc Rcpt Assy 17-28 W/inserts Rohs Compliant Amp - Te Connectivity Connector Housing; CPC Receptacle; AMP/Series 2; 17; 28; Panel; Wire; 4-40
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Flanged
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
M39029 Connectors, Size 8 Socket 75 ohm with seal - 190941-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
PCI Express - 10018783-11023TL - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers