TE Connectivity Circular Connector Housings 206433-1

Description
8 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
8 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A1369-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1369-ND
Circular Connector Housings A1369-ND
8 Position Circular Connector Receptacle Housing Panel Mount

8 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Industrial Circular Connectors - 6806797P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806797P
Industrial Circular Connectors 6806797P
TE Connectivity 206433-1

TE Connectivity 206433-1

Supplier's Site
Industrial Circular Connectors - 6806797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806797
Industrial Circular Connectors 6806797
TE Connectivity 206433-1

TE Connectivity 206433-1

Supplier's Site
Industrial Circular Connectors - 1639951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1639951
Industrial Circular Connectors 1639951
TE Connectivity 206433-1

TE Connectivity 206433-1

Supplier's Site
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206433-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206433-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206433-1
CPC RECPT ASSEMBLY SIZE 11-8

CPC RECPT ASSEMBLY SIZE 11-8

Buy Now
 - 206433-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CPC RECPT ASSEMBLY SIZE 11-8

CPC RECPT ASSEMBLY SIZE 11-8

Buy Now
Singapore, Singapore
Electronic Connector
436-206433-1
Electronic Connector 436-206433-1
8 Pos Circular Connector, Receptacle, Crimp, Size 11, Black Product overview: 206433-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206433-1 can be used for catalog matching and distributor lookup.

8 Pos Circular Connector, Receptacle, Crimp, Size 11, Black Product overview: 206433-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206433-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1363713-206433-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1363713-206433-1
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1363713-206433-1
Win Source Part Number: 1363713-206433-1 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 57 pct. Type: For Female Sockets MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CPC Series 2 Package: Bulk Product Status: Active Base Product Number: 206433 Mounting Type: Panel Mount HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Unshielded Connector Type: Receptacle Housing Contact Type: Crimp Number of Positions: 8 Fastening Type: Threaded Contact Shape: Circular Material Flammability Rating: UL94 V-0 Shell Size - Insert: 11-8 Contact Size: 20 Mounting Feature: Flange Orientation: Keyed Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled Housing Color: Black Note: Contacts Not Included Insert Material: Thermoplastic

Win Source Part Number: 1363713-206433-1
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 57 pct.
Type: For Female Sockets
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CPC Series 2
Package: Bulk
Product Status: Active
Base Product Number: 206433
Mounting Type: Panel Mount
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Unshielded
Connector Type: Receptacle Housing
Contact Type: Crimp
Number of Positions: 8
Fastening Type: Threaded
Contact Shape: Circular
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 11-8
Contact Size: 20
Mounting Feature: Flange
Orientation: Keyed
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Housing Color: Black
Note: Contacts Not Included
Insert Material: Thermoplastic

Buy Now Datasheet
Circular Connector Receptacle, Size 11, 8 Position, Panel; Product Range Amp - Te Connectivity - 46F1122 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 11, 8 Position, Panel; Product Range Amp - Te Connectivity
46F1122
Circular Connector Receptacle, Size 11, 8 Position, Panel; Product Range Amp - Te Connectivity 46F1122
CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 8 POSITION, PANEL; Product Range:CPC Series 2; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 8 POSITION, PANEL; Product Range:CPC Series 2; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site
206433-1 Rohs Compliant Amp - Te Connectivity - 84AC3601 - Newark, An Avnet Company
Chicago, IL, United States
206433-1 Rohs Compliant Amp - Te Connectivity
84AC3601
206433-1 Rohs Compliant Amp - Te Connectivity 84AC3601
206433-1 ROHS COMPLIANT: YES

206433-1 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector Housing; CPC Receptacle; AMP/Series 2; 11; 8; Mounting Holes; Wire - 70082959 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector Housing; CPC Receptacle; AMP/Series 2; 11; 8; Mounting Holes; Wire
70082959
Connector Housing; CPC Receptacle; AMP/Series 2; 11; 8; Mounting Holes; Wire 70082959
AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1. It is used with socket contacts.

AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector
High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1.
It is used with socket contacts.

Supplier's Site
Circular Connector Housings - 206433-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206433-1
Circular Connector Housings 206433-1
CONN RCPT HSNG FMALE 8POS PNL MT

CONN RCPT HSNG FMALE 8POS PNL MT

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1369-ND 6806797P 6806797 206433-1 206433-1 436-206433-1 1363713-206433-1 46F1122 84AC3601 70082959 206433-1
Product Name Circular Connector Housings Industrial Circular Connectors Industrial Circular Connectors Connectors Circlr,Industrial,Metal,Assembld/Kitted Electronic Connector Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector Receptacle, Size 11, 8 Position, Panel; Product Range Amp - Te Connectivity 206433-1 Rohs Compliant Amp - Te Connectivity Connector Housing; CPC Receptacle; AMP/Series 2; 11; 8; Mounting Holes; Wire Circular Connector Housings
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount Panel Mount Flanged Panel Mount
Gender Female / Jack Female / Jack
Geometry Straight Straight; Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products