TE Connectivity Circular Connector, Plug, Size 11, 4 Position, Free Hanging; Product Range Amp - Te Connectivity 206060-1.

Description
CIRCULAR CONNECTOR, PLUG, SIZE 11, 4 POSITION, FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, SIZE 11, 4 POSITION, FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 11, 4 Position, Free Hanging; Product Range Amp - Te Connectivity - 26AC6449 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 11, 4 Position, Free Hanging; Product Range Amp - Te Connectivity
26AC6449
Circular Connector, Plug, Size 11, 4 Position, Free Hanging; Product Range Amp - Te Connectivity 26AC6449
CIRCULAR CONNECTOR, PLUG, SIZE 11, 4 POSITION, FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

CIRCULAR CONNECTOR, PLUG, SIZE 11, 4 POSITION, FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:4CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6449
Product Name Circular Connector, Plug, Size 11, 4 Position, Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190822 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details
DDR2 - 10005639-12308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details