TE Connectivity Standard Circular Connectors 2102351-2

Description
Body Features Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : N Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet
Description
Body Features Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : N Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2102351-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2102351-2
Standard Circular Connectors 2102351-2
Body Features Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 8 Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : N Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Signal Characteristics Data Rate (GBS) : 10

Body Features


  • Shell Plating Material : Black Zinc Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 8

Housing Features


  • Circular Connector Shell Size : 8

Mechanical Attachment


  • Polarization Code : N

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Signal Characteristics


  • Data Rate (GBS) : 10
Buy Now Datasheet
Circular Connector Assemblies - A104059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A104059-ND
Circular Connector Assemblies A104059-ND
8 Position Circular Connector Receptacle, Male Pins Solder

8 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Singapore, Singapore
10GB Electronic Connector
329-2102351-2
10GB Electronic Connector 329-2102351-2
Standard Circular Connector FAS-T 10GB PC TAIL RCPT KIT, BLK ZnNi Product overview: 2102351-2 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GB. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10GB, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-2102351-2 can be used for catalog matching and distributor lookup.

Standard Circular Connector FAS-T 10GB PC TAIL RCPT KIT, BLK ZnNi Product overview: 2102351-2 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10GB. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10GB, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-2102351-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 2102351-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2102351-2
Modular Connectors / Ethernet Connectors 2102351-2
Modular Connectors / Ethernet Connectors FAS-T 10GB PC TAIL RCPT KIT, BLK ZnNi

Modular Connectors / Ethernet Connectors FAS-T 10GB PC TAIL RCPT KIT, BLK ZnNi

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102351-2 A104059-ND 329-2102351-2 2102351-2
Product Name Standard Circular Connectors Circular Connector Assemblies 10GB Electronic Connector Modular Connectors / Ethernet Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Circular / Cylindrical Connectors Modular Connector and RJ Connector
Mounting Panel Mount Cable Mount
Voltage Rating 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1-1734795-8 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount
View Details
5 suppliers
Modular/Ethernet Connector Accessories - A30701-ND - DigiKey
Specs
Connector Type Modular Connector and RJ Connector
View Details
Modular Connectors / Ethernet Connectors - 1-532903-1 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
3 suppliers