TE Connectivity Circular Connector Adapters 206518-2

Description
CPC RECPT ASSEMBLY SIZE 11-4
Request a Quote Datasheet
Description
CPC RECPT ASSEMBLY SIZE 11-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 206518-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CPC RECPT ASSEMBLY SIZE 11-4

CPC RECPT ASSEMBLY SIZE 11-4

Buy Now
Circular Connector Adapters - 206518-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Adapters
206518-2-ND
Circular Connector Adapters 206518-2-ND
Circular Connector Standard 4/4 Male Pins/Male Pins Panel Mount

Circular Connector Standard 4/4 Male Pins/Male Pins Panel Mount

Buy Now Datasheet
Circular Connector Receptacle, Size 11, 4 Position, Panel; Product Range Amp - Te Connectivity - 50F636 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 11, 4 Position, Panel; Product Range Amp - Te Connectivity
50F636
Circular Connector Receptacle, Size 11, 4 Position, Panel; Product Range Amp - Te Connectivity 50F636
CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 4 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 4 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 206518-2 206518-2-ND 50F636
Product Name Circular Connector Adapters Circular Connector Receptacle, Size 11, 4 Position, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Powerpole ® 180 Contact for 3/0 AWG Cable Silver Plated Wire Contact - 1328g2-bk - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
2 suppliers