TE Connectivity Datasheets for DIN Connectors

DIN connectors are high frequency, multi-pin, electrical connectors that meet standards established by Deutsches Institut für Normung (DIN), a German national organization for standardization. The ends of DIN connectors are round, notched, and protected by a metal skirt to ensure that pins line up correctly.
DIN Connectors: Learn more

Page: 1 2 3 4
Product Name Notes
Body Features Conductor Type (Large) : Copper Stranded Configuration Features Visual Inspection : No Electrical Characteristics Voltage Class (KV) : ≤ 42 Operation/Applicatio n Power Component Connection Type : Grounding Connection Product Availability Product...
Body Features Conductor Type (Large) : Solid, Stranded Conductor Type (Small) : Solid, Stranded Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Parallel Jaw Pliers, Wire-to-Wire Product Availability Product...
Body Features Conductor Type (Large) : Solid, Stranded Conductor Type (Small) : Stranded, Solid Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Parallel Jaw Pliers Product Availability...
Body Features Conductor Type (Large) : Stranded, Solid Conductor Type (Small) : Solid, Stranded Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Parallel Jaw Pliers Product Availability...
Body Features Conductor Type (Large) : Stranded, Solid Conductor Type (Small) : Stranded, Solid Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Parallel Jaw Pliers, Wire-to-Ground Rod Product Availability...
Body Features Panel Ground Feature Type : None Primary Product Color : Black Shield Material : Copper Alloy Shield Plating Finish : Bright Shield Plating Material : Tin over Nickel Shield Plating Thickness : 1.5 MICM  [59 MICIN ]...
Body Features Panel Ground Feature Type : None Primary Product Color : Black Shield Material : Copper Alloy Shield Plating Material : Pre-Tin Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions :...
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 30 Dimensions Row-to-Row Spacing : 10.16 MM  [.4 INCH ] Housing...
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 128 Number of Rows : 4 PCB Mount Orientation : Right Angle Dimensions Row-to-Row Spacing :...
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 160 Number of Rows : 5 PCB Mount Orientation : Right Angle Contact Features Contact...
Body Features Primary Product Color : Gray Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 96 Number of Rows : 3 PCB Mount Orientation : Right Angle Contact Features Contact...
Body Features Primary Product Color : Gray Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number...
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 12 Number of Positions : 32 Number of Power or Coaxial Positions : 8 Number of Rows : 3 Number of Signal...
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 14 Number of Power or Coaxial Positions : 6 Number of Rows : 3 Number of Signal Positions : 42 PCB Mount...
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 150 Number of Rows : 3 Number of Signal Positions : 150 PCB Mount Orientation : Right Angle...
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 3 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Rows...
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle...
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows...
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle...
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 18 Number of Positions : 64 Number of Power or Coaxial Positions : 4 Number of Rows : 3 Number of Signal...
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 20 Number of Power or Coaxial Positions : 4 Number of Rows : 3 Number of Signal Positions : 60 PCB Mount...
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 26 Number of Power or Coaxial Positions : 2 Number of Rows : 3 Number of Signal Positions : 78 PCB Mount...
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Power or Coaxial Positions : 64 Number of Rows : 2 Number of Signal...
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Power or Coaxial Positions : 64 Number of Rows : 3 Number of Signal...
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows...
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows...
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 4 Number of Power or Coaxial Positions : 8 Number of Rows : 1 Number of Signal Positions : 24 PCB Mount...
Body Features Primary Product Material : Aluminum Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : LV215 Product Type Features Connector Shielding Accessory Type : Shield
Body Features Primary Product Material : Copper Alloy Industry Standards Industry Standard : USCAR Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Ferrule
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : No
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Inner Ferrule
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Outer Ferrule
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Shield
Body Features Primary Product Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Shield Sealable : No
Body Features Primary Product Material : Stainless Steel Product Type Features Connector Shielding Accessory Type : Ferrule
Body Features Primary Product Material : Steel Industry Standards Industry Standard : LV214 Product Type Features Connector Shielding Accessory Type : Shield
Body Features Primary Product Material : Steel Industry Standards Industry Standard : LV215 Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
Body Features Primary Product Material : Steel Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
Body Features Primary Product Material : Steel Product Type Features Connector Shielding Accessory Type : Shield Sealable : No
Configuration Features Mating & Unmating Configuration : Make First / Break Last Number of Columns : 11 Number of Positions : 11 Number of Rows : 1 Number of Signal Positions : 11 PCB Mount...
Configuration Features Number of Columns : 16 Number of Positions : 31 Number of Rows : 3 Number of Signal Positions : 31 PCB Mount Orientation : Right Angle Rows Loaded : B, D, Z Dimensions...
Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 2 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Rows Loaded : A, B Contact Features Contact...
Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 3 Number of Signal Positions : 32 PCB Mount Orientation : Right Angle Rows Loaded : A, C Dimensions Row-to-Row...
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 31 PCB Mount Orientation : Right Angle Rows Loaded : Z, D, B Dimensions...
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : A, C Dimensions Row-to-Row...
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : B, D, Z Dimensions...
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Right Angle Rows Loaded : C, A Dimensions Row-to-Row...
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : B, C, A Contact Features...
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : C, B, A Dimensions Row-to-Row...
Configuration Features Number of Columns : 16 Number of Positions : 64 Number of Rows : 4 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : Z, B, D, F Dimensions...
Configuration Features Number of Columns : 20 Number of Positions : 40 Number of Rows : 2 Number of Signal Positions : 40 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Contact Features...
Configuration Features Number of Columns : 32 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Right Angle Rows Loaded : B, A, C Contact...
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 2 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : A, B Contact Features Contact...
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : C, A Contact Features Contact...
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : A, B, C Contact...
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : A, B, C Dimensions Row-to-Row...
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : B, C, A Contact Features...
Configuration Features Number of Columns : 8 Number of Positions : 24 Number of Power or Coaxial Positions : 8 Number of Rows : 3 Number of Signal Positions : 24 PCB Mount Orientation : Vertical...
Configuration Features Number of Columns : 8 Number of Power or Coaxial Positions : 8 Number of Rows : 3 Number of Signal Positions : 24 PCB Mount Orientation : Vertical Rows Loaded : C, A,...
Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Grounding Connection for Conductor to Ground Rod Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands Product...
Contact Features Contact Current Rating (Max) (AMP) : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shielding Accessory Type : Grounding Spring...
Contact Features Contact Current Rating (Max) (AMP) : 40 Housing Features Centerline (Pitch) (MM) : 7 Mechanical Attachment Mating Alignment Type : Guide Slot Operation/Applicatio n Circuit Application : Power & Signal Product Type...
Contact Features Ferrule Material : Copper Alloy Industry Standards Industry Standard : USCAR Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
Contact Features Ferrule Material : Copper Alloy Product Type Features Connector Shielding Accessory Type : Ferrule Sealable : No
Mechanical Attachment Mating Retention : Without Operation/Applicatio n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Shielding Accessory Type : Grounding Spring Usage Conditions Operating Temperature Range : -65 - 155 DEGC 
SHIELD BODY & WAVE SPRING ASSY. IPT16-5
SHIELD BODY & WAVE SPRING ASSY

Next >>