TE Connectivity Circular Connector Housings 1977877-1

Description
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A117362-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A117362-ND
Circular Connector Housings A117362-ND
4 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

4 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
436-1977877-1
600V Electronic Connector 436-1977877-1
4-Pos Crimp Circular Connector, Receptacle, 600V, IP67, -55°C to 105°C Product overview: 1977877-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1977877-1 can be used for catalog matching and distributor lookup.

4-Pos Crimp Circular Connector, Receptacle, 600V, IP67, -55°C to 105°C Product overview: 1977877-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1977877-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector, Receptacle, 4 Position, Cable; Product Range Amp - Te Connectivity - 99W2271 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 4 Position, Cable; Product Range Amp - Te Connectivity
99W2271
Circular Connector, Receptacle, 4 Position, Cable; Product Range Amp - Te Connectivity 99W2271
CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, CABLE; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 4 POSITION, CABLE; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A117362-ND 436-1977877-1 99W2271
Product Name Circular Connector Housings 600V Electronic Connector Circular Connector, Receptacle, 4 Position, Cable; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data