Comm Circular Connect
37 Pos Female Crimp Circular Connector, Size 23, Black, IP65 Product overview: 206306-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206306-4 can be used for catalog matching and distributor lookup.
37 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .
Standard Circular Connector RCPT SEALED SZ 23-37
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 206306-4 | 436-206306-4 | A113016-ND | 70083507 | 792-206306-4 |
| Product Name | Electronic Connector | Circular Connector Housings | CPC RECPT SEALED SIZE 23-37;FREE HANGING | Standard Circular Connector RCPT SEALED SZ 23-37 | |
| Gender | Female / Jack |