TE Connectivity Circular Connector Assemblies 208223-9

Description
9 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet
Description
9 Position Circular Connector Receptacle, Male Pins Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - A33741-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A33741-ND
Circular Connector Assemblies A33741-ND
9 Position Circular Connector Receptacle, Male Pins Solder

9 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Singapore, Singapore
13A 250V Electronic Connector
436-208223-9
13A 250V Electronic Connector 436-208223-9
9 Pos Male Pin Receptacle, 13A, 250V, IP65, Straight Product overview: 208223-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208223-9 can be used for catalog matching and distributor lookup.

9 Pos Male Pin Receptacle, 13A, 250V, IP65, Straight Product overview: 208223-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208223-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Receptacle, Size 13, 9 Position, Panel; Product Range Amp - Te Connectivity - 52K3518 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 13, 9 Position, Panel; Product Range Amp - Te Connectivity
52K3518
Circular Connector Receptacle, Size 13, 9 Position, Panel; Product Range Amp - Te Connectivity 52K3518
CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 9 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 13, 9 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Cpc Recpt Assembly Size 13-9 Amp - Te Connectivity - 76AC4156 - Newark, An Avnet Company
Chicago, IL, United States
Cpc Recpt Assembly Size 13-9 Amp - Te Connectivity
76AC4156
Cpc Recpt Assembly Size 13-9 Amp - Te Connectivity 76AC4156
CPC RECPT ASSEMBLY SIZE 13-9

CPC RECPT ASSEMBLY SIZE 13-9

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33741-ND 436-208223-9 52K3518 76AC4156
Product Name Circular Connector Assemblies 13A 250V Electronic Connector Circular Connector Receptacle, Size 13, 9 Position, Panel; Product Range Amp - Te Connectivity Cpc Recpt Assembly Size 13-9 Amp - Te Connectivity
Connector Type Receptacle, Male Pins Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data