Circular Connector, Male, 37 Pos, Crimp, Shielded, IP65, Thermoplastic/Zinc Alloy Product overview: 208472-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208472-1 can be used for catalog matching and distributor lookup.
TE Connectivity 208472-1
37 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
CMC PLUG ASSEMBLY,SZ 28
Comm Circular Connect
Series 1 CPC & Metal-Shell CPC Connector, Thermoplastic Housing Material, Black Housing Color
The four series of Metal shell CPC connectors require the same contacts and tools as like series of circular plastic connectors. Contacts are sold separately. Because of the larger size, a different series of cable clamps are offered. Material Insert: Black thermoplastic. Shells and Coupling Ring: Aluminum alloy, zinc-plated. Retainer Ring: Stainless steel.
See circular plastic connectors accessories for multimate contacts and tools. Connectors use Series 1 contacts located on page .
Nickel shell plating, RoHS compliant, ELV compliant
CIRCULAR CONNECTOR PLUG SIZE 28 37 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:37CONTACTS;
CIRCULAR CONNECTOR PLUG SIZE 28 37 POSITION FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:37Contacts;
PLUG, REV CPC1, 37WAY; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:37Contacts;
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-208472-1 | 3602154 | A1617-ND | 208472-1 | 70083017 | 19144400 | 87F6172 |
| Product Name | Electronic Connector | Industrial Circular Connectors | Circular Connector Housings | Connector; Plug; 37; Thermoplastic; 28;Zinc Alloy; Black; Metal; Free Hanging | Connector/Terminal/Pin | Circular Connector Plug Size 28 37 Position Free Hanging; Product Range Amp - Te Connectivity | |
| Gender | Male / Plug | Male / Plug | Male / Plug | ||||
| Termination | Crimp | Crimp | |||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Geometry | Straight; Straight | Straight |