TE Connectivity 600V Electronic Connector 206037-1

Description
Comm Circular Connect
Request a Quote Datasheet
Description
Comm Circular Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
600V Electronic Connector
436-206037-1
600V Electronic Connector 436-206037-1
16 Pos Circular Socket Connector, Crimp, Straight, 600V, IP65 Product overview: 206037-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206037-1 can be used for catalog matching and distributor lookup.

16 Pos Circular Socket Connector, Crimp, Straight, 600V, IP65 Product overview: 206037-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206037-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206037-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206037-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206037-1
CPC PLUG ASSEMBLY SIZE 17-16

CPC PLUG ASSEMBLY SIZE 17-16

Buy Now
Circular Connectors - Circular Connectors - Housings - 206037-1 - 905873-206037-1 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 206037-1
905873-206037-1
Circular Connectors - Circular Connectors - Housings - 206037-1 905873-206037-1
Manufacturer: TE Connectivity Win Source Part Number: 905873-206037-1 Series: CPC Series 1 Operating Temperature Range: -55°C ~ 105°C Features: 16 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 206037 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -A33294-000-SI, -A33294-000-CSI, 2060371, -206037-1-CSI, A1304, -206037-1-SI, -A33294-000-SI-ND, -A33294-000-CSI-ND, -A33294-000-LSI

Manufacturer: TE Connectivity
Win Source Part Number: 905873-206037-1
Series: CPC Series 1
Operating Temperature Range: -55°C ~ 105°C
Features: 16 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 206037
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -A33294-000-SI, -A33294-000-CSI, 2060371, -206037-1-CSI, A1304, -206037-1-SI, -A33294-000-SI-ND, -A33294-000-CSI-ND, -A33294-000-LSI

Buy Now Datasheet
Circular Connector Housings - A1304-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1304-ND
Circular Connector Housings A1304-ND
16 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

16 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Industrial Circular Connectors - 6806744P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806744P
Industrial Circular Connectors 6806744P
TE Connectivity 206037-1

TE Connectivity 206037-1

Supplier's Site
Industrial Circular Connectors - 6806744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806744
Industrial Circular Connectors 6806744
TE Connectivity 206037-1

TE Connectivity 206037-1

Supplier's Site
Industrial Circular Connectors - 1355148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1355148
Industrial Circular Connectors 1355148
TE Connectivity 206037-1

TE Connectivity 206037-1

Supplier's Site
Circular Connector Housings - 206037-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206037-1
Circular Connector Housings 206037-1
CONN PLG HSG FMALE 16POS INLINE

CONN PLG HSG FMALE 16POS INLINE

Supplier's Site Datasheet
Circular Connector, Plug, Size 17, 16 Position, Free Hanging; Product Range Amp - Te Connectivity - 44F8390 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 17, 16 Position, Free Hanging; Product Range Amp - Te Connectivity
44F8390
Circular Connector, Plug, Size 17, 16 Position, Free Hanging; Product Range Amp - Te Connectivity 44F8390
CIRCULAR CONNECTOR, PLUG, SIZE 17, 16 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:Threaded; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 17, 16 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:Threaded; Gender:Plug RoHS Compliant: Yes

Supplier's Site
Circular Connector Housing, Cpc Series 1, Plug, 16, Socket, Free Hanging, 17-16 Rohs Compliant Amp - Te Connectivity - 98K6406 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Cpc Series 1, Plug, 16, Socket, Free Hanging, 17-16 Rohs Compliant Amp - Te Connectivity
98K6406
Circular Connector Housing, Cpc Series 1, Plug, 16, Socket, Free Hanging, 17-16 Rohs Compliant Amp - Te Connectivity 98K6406
Circular Connector Housing, CPC Series 1, Plug, 16, Socket, Free Hanging, 17-16 RoHS Compliant: Yes

Circular Connector Housing, CPC Series 1, Plug, 16, Socket, Free Hanging, 17-16 RoHS Compliant: Yes

Supplier's Site
Connector, CPC; 16; Plug; Wire; 17; AllPlastic; 15/16-20 UNEF-2A; Free Hanging - 70082949 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 16; Plug; Wire; 17; AllPlastic; 15/16-20 UNEF-2A; Free Hanging
70082949
Connector, CPC; 16; Plug; Wire; 17; AllPlastic; 15/16-20 UNEF-2A; Free Hanging 70082949
CPC Connectors, Glass-Filled Nylon Housing Material, Free Hanging Mounting Type CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page . Polyester coupling ring material. RoHS compliant, ELV compliant.

CPC Connectors, Glass-Filled Nylon Housing Material, Free Hanging Mounting Type
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .
Polyester coupling ring material. RoHS compliant, ELV compliant.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 206037-1 436-206037-1 206037-1 905873-206037-1 A1304-ND 6806744P 6806744 1355148 206037-1 44F8390 98K6406 70082949
Product Name 600V Electronic Connector Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connectors - Circular Connectors - Housings - 206037-1 Circular Connector Housings Industrial Circular Connectors Industrial Circular Connectors Industrial Circular Connectors Circular Connector Housings Circular Connector, Plug, Size 17, 16 Position, Free Hanging; Product Range Amp - Te Connectivity Circular Connector Housing, Cpc Series 1, Plug, 16, Socket, Free Hanging, 17-16 Rohs Compliant Amp - Te Connectivity Connector, CPC; 16; Plug; Wire; 17; AllPlastic; 15/16-20 UNEF-2A; Free Hanging
Gender Female / Jack Male / Plug Female / Jack Female / Jack Male / Plug; Female / Jack Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp Crimp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable mount Cable mount Free Hanging (In-Line) Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11156-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mil Spec Circular Connectors - 107079 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details