TE Connectivity Circular Connector Housings 208475-1

Description
57 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
57 Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A1622-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1622-ND
Circular Connector Housings A1622-ND
57 Position Circular Connector Receptacle Housing Panel Mount

57 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Receptacle Size 28, 57 Position, Panel; Product Range Amp - Te Connectivity - 87F6165 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 57 Position, Panel; Product Range Amp - Te Connectivity
87F6165
Circular Connector Receptacle Size 28, 57 Position, Panel; Product Range Amp - Te Connectivity 87F6165
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 57 POSITION, PANEL; Product Range:CPC Series 2; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:57Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 57 POSITION, PANEL; Product Range:CPC Series 2; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:57Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1622-ND 208475-1 87F6165
Product Name Circular Connector Housings Circular Connector Receptacle Size 28, 57 Position, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Contacts - 113919P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-104-399-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details