TE Connectivity Circular Connector Housings 206152-1

Description
28 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet
Description
28 Position Circular Connector Receptacle Housing Free Hanging (In-Line)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A1376-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1376-ND
Circular Connector Housings A1376-ND
28 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

28 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
 - 206152-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CPC RECPT ASSEMBLY SIZE 17-28

CPC RECPT ASSEMBLY SIZE 17-28

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
Electronic Connector
436-206152-1
Electronic Connector 436-206152-1
CPC RECPT ASSEMBLY SIZE 17-28 Product overview: 206152-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206152-1 can be used for catalog matching and distributor lookup.

CPC RECPT ASSEMBLY SIZE 17-28 Product overview: 206152-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206152-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 372361 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
372361
Industrial Circular Connectors 372361
TE Connectivity 206152-1

TE Connectivity 206152-1

Supplier's Site
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334516-206152-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334516-206152-1
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334516-206152-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334516-206152-1 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Male Pins Number of Positions: 28 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 20 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black Standard Package: 100 Mounting: Free Hanging (In-Line) Shell Size - Insert: 17-28 Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Thermoplastic Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: A1376,-206152-1-CSI, 2061521,-206152-1-SI Base Product Number: 206152 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334516-206152-1
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Male Pins
Number of Positions: 28
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Contact Size: 20
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Housing Color: Black
Standard Package: 100
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 17-28
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Thermoplastic
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: A1376,-206152-1-CSI,2061521,-206152-1-SI
Base Product Number: 206152
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors Circular, Industrial - Plastic - 206152-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
206152-1
Connectors Circular, Industrial - Plastic 206152-1
CPC RECPT ASSEMBLY SIZE 17-28

CPC RECPT ASSEMBLY SIZE 17-28

Buy Now
Circular Connector Receptacle Size 17 28 Position Free Hanging; Product Range Amp - Te Connectivity - 46F1129 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 17 28 Position Free Hanging; Product Range Amp - Te Connectivity
46F1129
Circular Connector Receptacle Size 17 28 Position Free Hanging; Product Range Amp - Te Connectivity 46F1129
CIRCULAR CONNECTOR RECEPTACLE SIZE 17 28 POSITION FREE HANGING; Product Range:CPC Series 2; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 17 28 POSITION FREE HANGING; Product Range:CPC Series 2; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing; CPC Receptacle; AMP/Series 2; 17; 28; Free Hanging; Wire - 70082952 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector Housing; CPC Receptacle; AMP/Series 2; 17; 28; Free Hanging; Wire
70082952
Connector Housing; CPC Receptacle; AMP/Series 2; 17; 28; Free Hanging; Wire 70082952
AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1. It is used with pin contacts.

AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector
High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1.
It is used with pin contacts.

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1376-ND 206152-1 436-206152-1 372361 1334516-206152-1 206152-1 46F1129 70082952
Product Name Circular Connector Housings Electronic Connector Industrial Circular Connectors Connectors, Interconnects - Circular Connectors - Circular Connector Housings Connectors Circular, Industrial - Plastic Circular Connector Receptacle Size 17 28 Position Free Hanging; Product Range Amp - Te Connectivity Connector Housing; CPC Receptacle; AMP/Series 2; 17; 28; Free Hanging; Wire
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging
Gender Male / Plug; Female / Jack
Geometry Straight; Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Chameleon - 026-6A04-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
37-Pin Hermetic D-sub Connector - 54668 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Circular Connector Contacts - 097-0015-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers